Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Severin EM 3965 100W Grey,White electric knife

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Severin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM 3965
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM 3965
Category
Electrical kitchen device used for slicing foods. An electric knife requires less physical effort than an ordinary knife and produces neater slices. The device consists of two serrated blades that are clipped together. When the appliance is switched on the blades continuously move lengthways to provide the sawing action.
electric knives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Severin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4358
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Feb 2017 04:02:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Severin EM 3965 100W Grey,White electric knife :
The short editorial description of Severin EM 3965 100W Grey,White electric knife

EM 3965
More>>>
Short summary description Severin EM 3965 100W Grey,White electric knife:
This short summary of the Severin EM 3965 100W Grey,White electric knife data-sheet is auto-generated and uses the product title and the first six key specs.
Severin EM 3965, Grey, White, 100 W
Long summary description Severin EM 3965 100W Grey,White electric knife :

Severin EM 3965. Colour of product: Grey, White. Power: 100 W

This is an auto-generated long summary of Severin EM 3965 100W Grey,White electric knife based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.