Severin logo

Severin EK 3051 egg cooker 6 egg(s) 400 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59143
Info modified on:
07 May 2024, 08:48:52
Bullet Points Severin EK 3051 egg cooker 6 egg(s) 400 W White:
  • - LED pilot light
  • - incl. measuring cup with egg piercer
  • - acoustic signal when boiling process complete
  • - non-stick coated hotplate
Long product name Severin EK 3051 egg cooker 6 egg(s) 400 W White:

Egg boiler

Short summary description Severin EK 3051 egg cooker 6 egg(s) 400 W White:

Severin EK 3051, 6 egg(s), White, 400 W

Long summary description Severin EK 3051 egg cooker 6 egg(s) 400 W White:

Severin EK 3051. Eggs capacity: 6 egg(s), Product colour: White. Power: 400 W

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.