location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Coffee pod system HD7824/63

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coffee pod system HD7824/63
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7824/63 show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 23:55:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Senseo Coffee pod system HD7824/63
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Pod coffee machine 1.2 L
  • - Coffee pod
  • - 8 cups
  • - Coffee making
  • - 1450 W
  • - Beige, Metallic
Long product name Senseo Coffee pod system HD7824/63 :
The long product name of Senseo Coffee pod system HD7824/63. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Experience the world of coffee with SENSEO® New Generation
More>>>
Senseo Coffee pod system HD7824/63:
The official description of Senseo Coffee pod system HD7824/63 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your coffee moments special with the easy-to-use SENSEO® coffee machine and the specially developed Maison du Café SENSEO® coffee pods. You can also make a delicious hot choco drink by using the included SENSEO® Chocobreak podholder.

Short summary description Senseo Coffee pod system HD7824/63:
This short summary of the Senseo Coffee pod system HD7824/63 data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Coffee pod system HD7824/63, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Beige, Metallic

Long summary description Senseo Coffee pod system HD7824/63:
This is an auto-generated long summary of Senseo Coffee pod system HD7824/63 based on the first three specs of the first five spec groups.

Senseo Coffee pod system HD7824/63. Product type: Pod coffee machine, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Capacity in cups: 8 cups. Power: 1450 W. Product colour: Beige, Metallic

Performance
Coffee capsule/pod system
Senseo
Capacity in cups *
8 cups
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
1.2 L
Coffee input type *
Coffee pod
Country of origin
Poland
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Hot chocolate making
Yes
Ergonomics
Housing material
Plastic
Built-in display *
No
Removable water tank
Yes
Product colour *
Beige, Metallic
Cord length
1 m
Illuminated on/off switch
Yes
Power
Power *
1450 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Auto power off after (max)
60 min
Other features
Colour
No
Material
Plastic