Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD7824/50 New Generation Coffee Pod System

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7824/50 New Generation Coffee Pod System
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7824/50 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
18710103274473 show
Category
Machine used to make coffee.
Coffee Makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24667
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 16 Nov 2019 17:44:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Senseo HD7824/50 New Generation Coffee Pod System :
The short editorial description of Senseo HD7824/50 New Generation Coffee Pod System

SENSEO Coffee Pod System New Generation
More>>>
Senseo HD7824/50 New Generation Coffee Pod System:
The official marketing text of Senseo HD7824/50 New Generation Coffee Pod System as supplied by the manufacturer

Having your SENSEO® coffee exactly the way you like it just got easier thanks to the range of SENSEO® New Generation coffee machines. These are the simplest and most convenient appliances to make your SENSEO® coffee your way. Available in a range of exciting new colours with striking metallic accents, the stylish design will ensure your kitchen makes a real statement about you and your taste in coffee.

Perfect coffee
-Delicious SENSEO® foam layer as the proof of Douwe Egberts SENSEO® premium coffee quality
-Unique patented SENSEO® coffee brewing system: always the right balance between coffee and water

Design
-New! Modern machine design, new colours, metallic accents

Coffee your way
-New! Adjustable spout easily accommodates your favourite cup size
-Douwe Egberts SENSEO® coffee: an extensive range of different coffee pod varieties each offering its own unique taste
-One cup of SENSEO® coffee in approx. 30 seconds, two cups in less than a minute

Ultimate convenience
-New! Removable XL water reservoir (8 cups) for less frequent refills
-New! Water level feedback lights: no guessing if there is enough water to brew 1 or 2 cups
-New! Improved pod holder design for easier coffee pod placement
-Auto Off: automatic machine shut-off after 60 minutes for your convenience and safety

Short summary description Senseo HD7824/50 New Generation Coffee Pod System:
This short summary of the Senseo HD7824/50 New Generation Coffee Pod System data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Senseo HD7824/50 New Generation Coffee Pod System, Pod coffee machine, 1.2 L, 1450 W, Chrome

Long summary description Senseo HD7824/50 New Generation Coffee Pod System:
This is an auto-generated long summary of Senseo HD7824/50 New Generation Coffee Pod System based on the first three specs of the first five spec groups.

Senseo Senseo HD7824/50 New Generation Coffee Pod System. Product type: Pod coffee machine, Water tank capacity: 1.2 L, Capacity in cups: 8 cups. Power: 1450 W. Product colour: Chrome

Performance
Product type *
The sub-category of the product.
Pod coffee machine
Water tank capacity *
The total amount of water which the tank can hold.
1.2 L
Capacity in cups *
The number of cups of liquid that the product can contain.
8 cups
Coffee capsule/pod system
Senseo
Ergonomics
Product colour *
The colour e.g. red, blue, green, black, white.
Chrome
Cord length
The distance from one end of the cord (cable) to the other.
1 m
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1450 W
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
220-240 V
AC input frequency
60 Hz
Auto power off after (max)
60 min
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
325 x 210 x 340 mm
Type
Characteristics of the device.
Coffee
Brew volume
120 ml
Customer service details