Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD7823/60 Pod coffee machine 1.2L 8cups Black,Red coffee maker

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7823/60
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7823/60
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710103478508
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 57171
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 16 Jan 2018 21:03:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Senseo HD7823/60 Pod coffee machine 1.2L 8cups Black,Red coffee maker :
The short editorial description of Senseo HD7823/60 Pod coffee machine 1.2L 8cups Black,Red coffee maker

SENSEO® Coffee pod system HD7823/90, New Generation Pure Essentials
More>>>

Senseo HD7823/60 Pod coffee machine 1.2L 8cups Black,Red coffee maker:
The official marketing text of Senseo HD7823/60 Pod coffee machine 1.2L 8cups Black,Red coffee maker as supplied by the manufacturer
with SENSEO® New Generation
Make your coffee moments special with the easy-to-use SENSEO® coffee machine and
the specially developed Douwe Egberts SENSEO® coffee pods. Now also available in
premium metallic finishing.
Ultimate convenience
- 1 or 2 cups of SENSEO® coffee in less than a minute;
- Adjustable spout easily accommodates your favourite cup size;
- Removable extra-large water reservoir for less refills;
- Automatic shut-off for less energy consumption.
Sensational coffee
- Unique brewing system for optimal taste;
- Delicious coffee foam layer for your special coffee moment;
- Large coffee pod variety to accomodate choice.
Design
- Metallic accents for premium look;
- Iconic curved SENSEO® design.
Short summary description Senseo HD7823/60 Pod coffee machine 1.2L 8cups Black,Red coffee maker:
This short summary of the Senseo HD7823/60 Pod coffee machine 1.2L 8cups Black,Red coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.
Senseo Senseo HD7823/60, Pod coffee machine, 1.2 L, 1450 W, Black, Red
Long summary description Senseo HD7823/60 Pod coffee machine 1.2L 8cups Black,Red coffee maker :

Senseo Senseo HD7823/60. Product type: Pod coffee machine. Water tank capacity: 1.2 L, Capacity in cups: 8 cups. Power: 1450 W. Colour of product: Black, Red

This is an auto-generated long summary of Senseo HD7823/60 Pod coffee machine 1.2L 8cups Black,Red coffee maker based on the first three specs of the first five spec groups.
Design
Product type *
The sub-category of the product.
Pod coffee machine
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Red
Housing material
Plastic
Performance
Water tank capacity *
The total amount of water which the tank can hold.
1.2 L
Capacity in cups *
The number of cups of liquid that the product can contain.
8 cups
Ergonomics
Water level indicator
Yes
Removable water tank
Yes
Illuminated on/off switch
Yes
Indication light
Yes
Ergonomics
Cord length
The distance from one end of the cord (cable) to the other.
1 m
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1450 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220-240
AC input frequency
60
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Auto power off after (max)
60 min
Other features
Type
Characteristics of the device.
Coffee
Spout height
11.7 cm
Black coffee brew volume
120