Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Coffee pod system HD7820/73

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coffee pod system HD7820/73
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7820/73
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 43674
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 20 Jan 2018 19:20:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Senseo Coffee pod system HD7820/73 :
The short editorial description of Senseo Coffee pod system HD7820/73

Experience the world of coffee with SENSEO® New Generation
More>>>

Senseo Coffee pod system HD7820/73:
The official marketing text of Senseo Coffee pod system HD7820/73 as supplied by the manufacturer
Make your coffee moments special with the easy-to-use SENSEO® coffee machine and the specially developed Maison du Café SENSEO® coffee pods. You can also make a delicious hot choco drink by using the included SENSEO® Chocobreak podholder.
Short summary description Senseo Coffee pod system HD7820/73:
This short summary of the Senseo Coffee pod system HD7820/73 data-sheet is auto-generated and uses the product title and the first six key specs.
Senseo Senseo Coffee pod system HD7820/73, Freestanding, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Blue
Long summary description Senseo Coffee pod system HD7820/73 :

Senseo Senseo Coffee pod system HD7820/73. Case design: Freestanding, Product type: Pod coffee machine. Water tank capacity: 1.2 L, Capacity in cups: 8 cups, Coffee input type: Coffee pod. Power: 1450 W. Colour of product: Blue

This is an auto-generated long summary of Senseo Coffee pod system HD7820/73 based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Product type *
The sub-category of the product.
Pod coffee machine
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Housing material
Plastic
Performance
Water tank capacity *
The total amount of water which the tank can hold.
1.2 L
Capacity in cups *
The number of cups of liquid that the product can contain.
8 cups
Coffee input type *
The type of coffee e.g. coffee beans, ground coffee, coffee pods that is placed into the product in order to produce a cup of coffee.
Coffee pod
Coffee making *
Yes
Hot chocolate making *
Yes
Built-in grinder *
No
Ergonomics
Removable water tank
Yes
Illuminated on/off switch
Yes
Cord length
The distance from one end of the cord (cable) to the other.
1 m
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1450 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220-240
AC input frequency
50/60
Auto power off after (max)
60 min
Technical details
Country of origin
Country where the device is made.
Poland
Other features
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Spout height
9.7 cm