location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD7820/33 coffee maker Pod coffee machine 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7820/33
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7820/33 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103492375 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 09:35:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Senseo HD7820/33 coffee maker Pod coffee machine 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pod coffee machine 1.2 L
  • - Coffee pod
  • - 8 cups
  • - 1450 W
  • - White
Long product name Senseo HD7820/33 coffee maker Pod coffee machine 1.2 L :
The long product name of Senseo HD7820/33 coffee maker Pod coffee machine 1.2 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coffee pod system New generation Chocobreak
More>>>
Senseo HD7820/33 coffee maker Pod coffee machine 1.2 L:
The official description of Senseo HD7820/33 coffee maker Pod coffee machine 1.2 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

xperience the world of coffee
with SENSEO® New Generation

Make your coffee moments special with the easy-to-use SENSEO® coffee machine and the specially developed Maison du Café SENSEO® coffee pods. You can also make a delicious hot choco drink by using the included SENSEO® Chocobreak podholder.

Ultimate convenience
- 1 or 2 cups of SENSEO® coffee in less than a minute
- Adjustable spout easily accommodates your favourite cup size
- Removable extra-large water reservoir for less refills
- Automatic shut-off for less energy consumption

Sensational coffee
- Unique brewing system for optimal taste
- Delicious coffee foam layer for your special coffee moment
- Large coffee pod variety to accomodate choice
- Chocobreak for a delicious hot chocolate drink

Design
- Iconic curved SENSEO® design

Short summary description Senseo HD7820/33 coffee maker Pod coffee machine 1.2 L:
This short summary of the Senseo HD7820/33 coffee maker Pod coffee machine 1.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo HD7820/33, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, White

Long summary description Senseo HD7820/33 coffee maker Pod coffee machine 1.2 L:
This is an auto-generated long summary of Senseo HD7820/33 coffee maker Pod coffee machine 1.2 L based on the first three specs of the first five spec groups.

Senseo HD7820/33. Product type: Pod coffee machine, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Capacity in cups: 8 cups. Power: 1450 W. Product colour: White

Performance
Coffee capsule/pod system
Senseo
Capacity in cups *
8 cups
Product type *
Pod coffee machine
Water tank capacity *
1.2 L
Coffee input type *
Coffee pod
Ergonomics
Housing material
Plastic
Removable water tank
Yes
Ergonomics
Product colour *
White
Cord length
1 m
Power
Power *
1450 W
Auto power off
Yes
Auto power off after (max)
60 min
Other features
Power requirements
220 - 240V/ 50-60Hz
Type
Coffee