Senseo logo

Senseo Original HD7817/62 coffee maker Fully-auto Pod coffee machine 0.7 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50110
Info modified on:
06 May 2024, 04:39:15
Short summary description Senseo Original HD7817/62 coffee maker Fully-auto Pod coffee machine 0.7 L:

Senseo Original HD7817/62, Pod coffee machine, 0.7 L, Coffee pod, 1450 W, Black

Long summary description Senseo Original HD7817/62 coffee maker Fully-auto Pod coffee machine 0.7 L:

Senseo Original HD7817/62. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Number of spouts: 2. Power: 1450 W. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.