Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Original Coffee pod system HD7813/62

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Original
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coffee pod system HD7813/62
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7813/62 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710103519300 show
Category
Machine used to make coffee.
Coffee Makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySenseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21976
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 16 Nov 2019 17:33:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Senseo Original Coffee pod system HD7813/62 :
The short editorial description of Senseo Original Coffee pod system HD7813/62

1450W, 1m, 0.75L, Black
More>>>
Senseo Original Coffee pod system HD7813/62:
The official marketing text of Senseo Original Coffee pod system HD7813/62 as supplied by the manufacturer

All the aroma and body of your favourite coffee.
with SENSEO® Classic

The Philips SENSEO® coffee machine with the specially developed Marcilla SENSEO®
coffee pods gives you all the aroma, body and taste of your favourite coffee with a
delicious crema layer.

Ultimate convenience
- Automatic shut-off for less energy consumption
- Removable water reservoir for less refills.
- Sensational freshly brewed coffee at the touch of a button.
- One cup of SENSEO® coffee in approx. 30 seconds.

Sensational coffee
- Delicious SENSEO® crema layer as proof of Marcilla quality.
- Range of specially developed Marcilla SENSEO® coffee pods.
- Unique patented SENSEO® coffee brewing system.

Short summary description Senseo Original Coffee pod system HD7813/62:
This short summary of the Senseo Original Coffee pod system HD7813/62 data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Original Coffee pod system HD7813/62, Pod coffee machine, 0.75 L, Coffee pod, 1450 W, Black

Long summary description Senseo Original Coffee pod system HD7813/62:
This is an auto-generated long summary of Senseo Original Coffee pod system HD7813/62 based on the first three specs of the first five spec groups.

Senseo Original Coffee pod system HD7813/62. Product type: Pod coffee machine, Water tank capacity: 0.75 L, Coffee input type: Coffee pod. Power: 1450 W. Product colour: Black

Performance
Product type *
The sub-category of the product.
Pod coffee machine
Water tank capacity *
The total amount of water which the tank can hold.
0.75 L
Coffee input type *
The type of coffee e.g. coffee beans, ground coffee, coffee pads that is placed into the product in order to produce a cup of coffee.
Coffee pod
Coffee capsule/pod system
Senseo
Ergonomics
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Housing material
What the casing of the product is made of.
Plastic
Ergonomics
Cord length
The distance from one end of the cord (cable) to the other.
1 m
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1450 W
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Auto power off after (max)
60 min
Other features
Type
Characteristics of the device.
Coffee
Capacity (litres / cups)
0.75
Customer service details
Array