location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Original HD7811/62 coffee maker Pod coffee machine 0.75 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Original
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7811/62
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7811/62 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103463061 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 11:53:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Senseo Original HD7811/62 coffee maker Pod coffee machine 0.75 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pod coffee machine 0.75 L
  • - Coffee pod
  • - 5 cups
  • - 1450 W
  • - Black
Long product name Senseo Original HD7811/62 coffee maker Pod coffee machine 0.75 L :
The long product name of Senseo Original HD7811/62 coffee maker Pod coffee machine 0.75 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coffee pod system
More>>>
Senseo Original HD7811/62 coffee maker Pod coffee machine 0.75 L:
The official description of Senseo Original HD7811/62 coffee maker Pod coffee machine 0.75 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All the aroma and body of your favourite coffee.
with SENSEO® Classic

The Philips SENSEO® coffee machine with the specially developed Marcilla SENSEO® coffee pods gives you all the aroma, body and taste of your favourite coffee with a delicious crema layer.

Sensational coffee
- Delicious SENSEO® crema layer as proof of Marcilla quality
- Range of specially developed Marcilla SENSEO® coffee pods
- Unique patented SENSEO® coffee brewing system

Ultimate convenience
- Removable water reservoir for less refills
- Automatic shut-off for less energy consumption
- Sensational freshly brewed coffee at the touch of a button.
- One cup of SENSEO® coffee in approx. 30 seconds

Short summary description Senseo Original HD7811/62 coffee maker Pod coffee machine 0.75 L:
This short summary of the Senseo Original HD7811/62 coffee maker Pod coffee machine 0.75 L data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Original HD7811/62, Pod coffee machine, 0.75 L, Coffee pod, 1450 W, Black

Long summary description Senseo Original HD7811/62 coffee maker Pod coffee machine 0.75 L:
This is an auto-generated long summary of Senseo Original HD7811/62 coffee maker Pod coffee machine 0.75 L based on the first three specs of the first five spec groups.

Senseo Original HD7811/62. Product type: Pod coffee machine, Water tank capacity: 0.75 L, Coffee input type: Coffee pod, Capacity in cups: 5 cups. Power: 1450 W. Product colour: Black

Performance
Coffee capsule/pod system
Senseo
Capacity in cups *
5 cups
Product type *
Pod coffee machine
Water tank capacity *
0.75 L
Coffee input type *
Coffee pod
Ergonomics
Housing material
Plastic
Removable water tank
Yes
Product colour *
Black
Ergonomics
Cord length
80 m
Power
Power *
1450 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Auto power off
Yes
Auto power off after (max)
60 min
Other features
Type
Coffee
Brew volume
50 ml