location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Original HD6556/20 coffee maker Semi-auto Pod coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Original
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6556/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6556/20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103822813
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 20:58:53
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo Original HD6556/20 coffee maker Semi-auto Pod coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Pod coffee machine 0.7 L
  • - Coffee pod
  • - 1 bar
  • - Coffee making
  • - 1450 W
  • - Black
Warranty: 2 year guarantee
Long product name Senseo Original HD6556/20 coffee maker Semi-auto Pod coffee machine 0.7 L :
The long product name of Senseo Original HD6556/20 coffee maker Semi-auto Pod coffee machine 0.7 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD6556/20 Original Coffee pod machine SENSEO coffee boost technology Crema plus technology Intensity Select
More>>>
Senseo Original HD6556/20 coffee maker Semi-auto Pod coffee machine 0.7 L:
The official description of Senseo Original HD6556/20 coffee maker Semi-auto Pod coffee machine 0.7 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover a more intense coffee experience

With Crema plus, coffee boost and intensity select

Coffee boost technology spreads the water via 45 holes over the coffee pad for the richest flavor, while Crema plus ensures the finest and most velvety crema layer. You can now also brew a strong short coffee by a simple double press

Enjoy the best tasting SENSEO coffee

- SENSEO Coffee Boost gets the most flavors out of your pad
- Crema plus for a finer and velvety crema layer
- Machine is tested >10.000 times to ensure consistent quality

Coffee variety for every moment

- Intensity Select for long smooth and short intense coffee
- Variety of coffee blends and flavors for different tastes

Fast and easy operation

- Unique coffee machine that brews 2 cups at a time
- 30 minutes auto shut-off for energy saving and safety
- With 2 year guarantee

Short summary description Senseo Original HD6556/20 coffee maker Semi-auto Pod coffee machine 0.7 L:
This short summary of the Senseo Original HD6556/20 coffee maker Semi-auto Pod coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Original HD6556/20, Pod coffee machine, 0.7 L, Coffee pod, 1450 W, Black

Long summary description Senseo Original HD6556/20 coffee maker Semi-auto Pod coffee machine 0.7 L:
This is an auto-generated long summary of Senseo Original HD6556/20 coffee maker Semi-auto Pod coffee machine 0.7 L based on the first three specs of the first five spec groups.

Senseo Original HD6556/20. Product type: Pod coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Number of spouts: 2. Power: 1450 W. Product colour: Black

Performance
Coffee maker type *
Semi-auto
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Maximum operating pressure
1 bar
Number of spouts
2
Hot water system *
No
Steam pipe
No
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee pod
Brand compatibility
Senseo
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Number of water boilers
1
Country of origin
Poland, Romania
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
No
Cappuccino making *
No
Americano making
No
Ristretto making
No
Latte making
No
Latte Macchiato making
No
Mocha making
No
Lungo making
No
Caffe Crema making
Yes
Hot milk making
No
Tea making
No
Hot chocolate making
No
Chocolate milk making
No
Orzo making
No
Hot and cold beverages making
No
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
No
Ergonomics
Removable water tank
Yes
Product colour *
Black
Removable drip tray
Yes
Standby function
Yes
Cord length
0.8 m
Cup holder
No
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power consumption (max)
1450 W
Power consumption (standby)
0.26 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
213 mm
Depth
315 mm
Height
330 mm
Weight
1.7 kg
Packaging data
Package dimensions (WxDxH)
230 x 392 x 365 mm
Package width
230 mm
Package depth
392 mm
Package height
365 mm
Package weight
2.3 kg
Package weight
2.3 kg
Technical details
Maximum cup height
10 cm
Cups at the same time
2
Other features
Recyclable packaging material
90%
Spout material
Plastic
Boiler material
Metal & glass-filled polyamide
Drip tray material
Metal
Country of production
Poland, Romania
Water tank material
Plastic
Types of drink
Caffe crema
Cable length
0.8 m