Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sennheiser MM 550 Head-band Binaural Wireless Black mobile headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sennheiser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM 550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM550
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sennheiser: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12114
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sennheiser MM 550 Head-band Binaural Wireless Black mobile headset :
The short editorial description of Sennheiser MM 550 Head-band Binaural Wireless Black mobile headset

MM 550 Bluetooth 2.1 + EDR, 15–22000 Hz, 107 dB
More>>>
Short summary description Sennheiser MM 550 Head-band Binaural Wireless Black mobile headset:
This short summary of the Sennheiser MM 550 Head-band Binaural Wireless Black mobile headset data-sheet is auto-generated and uses the product title and the first six key specs.
Sennheiser MM 550, Wireless, Head-band, Binaural, Supraaural, 15 - 22000 Hz, Black
Long summary description Sennheiser MM 550 Head-band Binaural Wireless Black mobile headset :

Sennheiser MM 550. Connectivity technology: Wireless, Bluetooth. Wearing style: Head-band, Headset type: Binaural. Ear coupling: Supraaural, Headphone frequency: 15 - 22000 Hz, Headphone sensitivity: 107 dB. Weight: 179 g. Colour of product: Black

This is an auto-generated long summary of Sennheiser MM 550 Head-band Binaural Wireless Black mobile headset based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24
Testseek has collected 13 expert reviews for Sennheiser MM 550 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
trustedreviews.com
Updated:
2012-03-18
Headphones don't come much more feature-packed than the Sennheiser MM 550 Travel, a set virtually identical to the PXC 360 BT. They offer active noise cancellation and Bluetooth wireless streaming, as well as an SRS "3D" sound mode. However, none of these...
Good Featurepacked, Comfortable...
Bad Noise cancellation ruins sound, Slightly fiddly to use, Expensive...
Bottom line The Sennheiser MM 550 pack in plenty of features - Bluetooth, noise cancelling handsfree calls and wireless music playback controls - but you certainly pay for them. At this price we also expect near-flawless sound to match, but we don't get it. Without n...
60%
techview.co
Updated:
2014-06-17
The Sennheiser MM550 is the company's portable bluetooth headphone with microphone flagship. It is packed with the latest technology in noise cancellation, wireless audio and SRS WOW HD. With a suggested retail price of £349.9, it is double the price of t...
0%
Country Distributor
Italia 1 distributor(s)