Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sennheiser HD 25-1 II mobile headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sennheiser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 25-1 II
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD25-1 II
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sennheiser: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10469
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 05 Apr 2017 11:34:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sennheiser HD 25-1 II mobile headset:
This short summary of the Sennheiser HD 25-1 II mobile headset data-sheet is auto-generated and uses the product title and the first six key specs.
Sennheiser HD 25-1 II
Long summary description Sennheiser HD 25-1 II mobile headset :

Sennheiser HD 25-1 II

This is an auto-generated long summary of Sennheiser HD 25-1 II mobile headset based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24
Testseek has collected 8 expert reviews for Sennheiser HD 25-1 II and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
88%
Source Review comments Score
macworld.co.uk
Updated:
2011-11-14
These two heavyweight brands have teamed up to create a set of headphones that combine sound and style for the DJ market. There have been some great duos over the years: Sony and Ericsson; Bang and Olufsen; Butch Cassidy and the Sundance Kid... If the...
Good Impressive sound; great design; swivel earcups for DJ-ing...
Bad Uncomfortable to wear after a period of time; serious price tag...
80%
reviewed.com
Updated:
2014-02-09
The Sennheiser HD 25-1-IIs ($359.95 MSRP) are an entry-level pair of "DJ style headphones" which are better suited for "not things that a DJ might do with a mixing board." Despite their decent audio quality, they have some problems with distortion and dur...
Bottom line Sections...
0%