Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sennheiser eH 250 Supraaural headphone

The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eH 250
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sennheiser: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4327
This statistic is based on the 76647 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74884 free Open Icecat users .
Info modified on: 09 Dec 2017 06:02:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name Sennheiser eH 250 Supraaural headphone :
The short editorial description of Sennheiser eH 250 Supraaural headphone

Sennheiser EH-250 headphones, 14 - 19000 Hz, dynamic
Short summary description Sennheiser eH 250 Supraaural headphone:
This short summary of the Sennheiser eH 250 Supraaural headphone data-sheet is auto-generated and uses the product title and the first six key specs.

Sennheiser eH 250, Supraaural, Wired, 14 - 18000 Hz, 112 dB, 32 Ω, 3 m

Long summary description Sennheiser eH 250 Supraaural headphone:
This is an auto-generated long summary of Sennheiser eH 250 Supraaural headphone based on the first three specs of the first five spec groups.

Sennheiser eH 250. Ear coupling: Supraaural, Headphone frequency: 14 - 18000 Hz, Headphone sensitivity: 112 dB, Impedance: 32 Ω, Magnet type: Neodymium. Cable length: 3 m. Weight: 130 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.