Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sennheiser UI 760/765 Indoor Black mobile device charger

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sennheiser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UI 760/765
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
504003
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4044155046502
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
mobile device chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sennheiser: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15192
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 21 Dec 2017 21:11:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sennheiser UI 760/765 Indoor Black mobile device charger :
The short editorial description of Sennheiser UI 760/765 Indoor Black mobile device charger

UI 760 USB Adapter
More>>>
Short summary description Sennheiser UI 760/765 Indoor Black mobile device charger:
This short summary of the Sennheiser UI 760/765 Indoor Black mobile device charger data-sheet is auto-generated and uses the product title and the first six key specs.
Sennheiser UI 760/765, Indoor, Headset, UI 760; UI765, Black, 1.2 m, 5 V
Long summary description Sennheiser UI 760/765 Indoor Black mobile device charger :

Sennheiser UI 760/765. Charger type: Indoor, Charger compatibility: Headset, Compatibility: UI 760; UI765. Colour of product: Black, Cable length: 1.2 m. Output voltage: 5 V. Weight: 36.6 g. Package dimensions (WxDxH): 210 x 320 x 270 mm

This is an auto-generated long summary of Sennheiser UI 760/765 Indoor Black mobile device charger based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Sennheiser

Sennheiser CH 10 USB Indoor Black mobile device charger
(show image)
504365 CH 10 USB EUR 27,14
(excl. VAT)
EUR 28,49 (incl. VAT)
Sennheiser

Sennheiser CH 10 Indoor Black mobile device charger
(show image)
504366 CH 10 EUR 21,98
(excl. VAT)
EUR 26,37 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 3 distributor(s)