Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sennheiser MB 10 Sony Ericsson Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sennheiser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB 10 Sony Ericsson
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500717
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sennheiser: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4382
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Sennheiser MB 10 Sony Ericsson Headset :
The short editorial description of Sennheiser MB 10 Sony Ericsson Headset

MB10 Sony Ericsson
More>>>
Short summary description Sennheiser MB 10 Sony Ericsson Headset:
This short summary of the Sennheiser MB 10 Sony Ericsson Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Sennheiser MB 10 Sony Ericsson, Headset, Monaural, 1.2 m, Wired, 300 - 3400 Hz, 32 Ω

Long summary description Sennheiser MB 10 Sony Ericsson Headset:
This is an auto-generated long summary of Sennheiser MB 10 Sony Ericsson Headset based on the first three specs of the first five spec groups.

Sennheiser MB 10 Sony Ericsson. Product type: Headset, Headset type: Monaural, Cable length: 1.2 m. Connectivity technology: Wired. Headphone frequency: 300 - 3400 Hz, Impedance: 32 Ω, Acoustic system: Open. Microphone frequency: 300 - 3400 Hz. Compatibility: Telephone

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details