Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sennheiser MX 450 In-Ear Headphones Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sennheiser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX 450 In-Ear Headphones
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500230
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sennheiser: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5385
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sennheiser MX 450 In-Ear Headphones Silver :
The short editorial description of Sennheiser MX 450 In-Ear Headphones Silver

MX 450 In-Ear Headphones
More>>>
Short summary description Sennheiser MX 450 In-Ear Headphones Silver:
This short summary of the Sennheiser MX 450 In-Ear Headphones Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sennheiser MX 450 In-Ear Headphones, Headphones, Silver, 1 m, Wired, Intraaural, 18 - 21000 Hz

Long summary description Sennheiser MX 450 In-Ear Headphones Silver:
This is an auto-generated long summary of Sennheiser MX 450 In-Ear Headphones Silver based on the first three specs of the first five spec groups.

Sennheiser MX 450 In-Ear Headphones. Product type: Headphones, Product colour: Silver, Cable length: 1 m. Connectivity technology: Wired. Ear coupling: Intraaural, Headphone frequency: 18 - 21000 Hz, Impedance: 16 Ω. Channels quantity: 2 channels

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:01:35
Uk has collected 1 expert review for Sennheiser MX 450 In-Ear Headphones Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:01:37
Nl heeft 1 proffesionele recensie voor Sennheiser MX 450 In-Ear Headphones Hoofdtelefoons Zilver gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:01:35
Fr a recueilli 1 avis d’experts pour Sennheiser MX 450 In-Ear Headphones Écouteurs Argent et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:01:35
De hat 1 Expertenmeinung für Sennheiser MX 450 In-Ear Headphones Kopfhörer Silber zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:01:35
Testseek ha raccolto 1 recensione da parte di esperti per Sennheiser MX 450 In-Ear Headphones Cuffie Argento e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:01:37
Es ha coleccionado 1 opiniones de expertos para Sennheiser MX 450 In-Ear Headphones Auriculares Plata y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:01:37
Dk har samlet 1 ekspertanmeldelse for Sennheiser MX 450 In-Ear Headphones Hovedtelefoner Sølv og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:01:37
Se har samlat in 1 experttest för Sennheiser MX 450 In-Ear Headphones Hörlurar Silver och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:54:23
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:54:23
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:54:23
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:54:23
80%
Source Review comments Score
Lesnumeriques.com
Updated:
2011-09-24 03:01:35
Les Sennheiser MX 450 sont une ancienne version des écouteurs MX 550. Ayant exactement les mêmes caractéristiques et composants, nous vous invitons à lire le test des Sennheiser MX 550...
Good Qualité audio, Basses, Réglage du volume accessible...
Bad Son un peu sec...
Bottom line Les MX450 pourront remplacer avantageusement un casque qui ne vous convient pas, ils présentent un très bon rapport qualité prix...
80%
Show all
Customer service details