Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sennheiser SH 350 Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sennheiser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH 350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05356 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sennheiser: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37092
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sennheiser SH 350 Headset:
This short summary of the Sennheiser SH 350 Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Sennheiser SH 350, Headset, Binaural, 1 m, Wired, 300 - 3400 Hz, Open

Long summary description Sennheiser SH 350 Headset:
This is an auto-generated long summary of Sennheiser SH 350 Headset based on the first three specs of the first five spec groups.

Sennheiser SH 350. Product type: Headset, Headset type: Binaural, Cable length: 1 m. Connectivity technology: Wired. Headphone frequency: 300 - 3400 Hz, Acoustic system: Open, Headphone sensitivity: 103 dB. Microphone frequency: 300 - 3400 Hz. Compatibility: Multi

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:23:52
0%
Show all
Brand Image Product code Product Stock Price from
Country Distributor
Deutschland 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details