Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sennheiser Hifi-Stereo HD 212 Pro Headphones Black,Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sennheiser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hifi-Stereo HD 212 Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
005180 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sennheiser: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6777
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sennheiser Hifi-Stereo HD 212 Pro Headphones Black,Silver:
This short summary of the Sennheiser Hifi-Stereo HD 212 Pro Headphones Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sennheiser Hifi-Stereo HD 212 Pro, Headphones, Black,Silver, 3 m, Wired, Supraaural, 12 - 19000 Hz

Long summary description Sennheiser Hifi-Stereo HD 212 Pro Headphones Black,Silver:
This is an auto-generated long summary of Sennheiser Hifi-Stereo HD 212 Pro Headphones Black,Silver based on the first three specs of the first five spec groups.

Sennheiser Hifi-Stereo HD 212 Pro. Product type: Headphones, Product colour: Black,Silver, Cable length: 3 m. Connectivity technology: Wired. Ear coupling: Supraaural, Headphone frequency: 12 - 19000 Hz, Impedance: 32 Ω. Weight: 130 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:10:41
Uk has collected 7 expert reviews for Sennheiser Hifi-Stereo HD 212 Pro Headphones Black,Silver and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:10:41
Nl heeft 7 proffesionele recensies verzameld voor Sennheiser Hifi-Stereo HD 212 Pro Hoofdtelefoons Zwart, Zilver. Het gemiddelde van deze proffesionele recensies is 89 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:10:41
Fr a recueilli 7 avis d’experts pour Sennheiser Hifi-Stereo HD 212 Pro Écouteurs Noir, Argent et la note moyenne est de 89 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:10:41
De hat 7 Expertenmeinungen über Sennheiser Hifi-Stereo HD 212 Pro Kopfhörer Schwarz, Silber eingeholt. Das duchschnittliche Epertenrating ist 89 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:10:41
Testseek ha raccolto 7 recensioni da parte di esperti per Sennheiser Hifi-Stereo HD 212 Pro Cuffie Nero, Argento e la valutazione media da parte degli esperti è di 89 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:10:41
Es ha coleccionado 7 opiniones de expertos para Sennheiser Hifi-Stereo HD 212 Pro Auriculares Negro, Plata y la calificación media es 89 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:10:41
Dk har samlet 7 ekspertanmeldelser for Sennheiser Hifi-Stereo HD 212 Pro Hovedtelefoner Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 89 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 03:10:41
Se har samlat in 7 experttester för Sennheiser Hifi-Stereo HD 212 Pro Hörlurar Svart, Silver och det genomsnittliga betyget är 89 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:55:42
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:55:42
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:55:42
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:55:42
89%
Source Review comments Score
digitalversus.com
Updated:
2011-09-24 03:10:38
The HD 212 Pro are closed headphones distinguished by their very aerodynamic and feather weight design. There is a padded headband that improves overall comfort. The design also features good isolation in terms of ambient noise and enables use in all...
Good A sound quality, Finishing touches, Closed headphone design for noise reduction, Excellent comfort...
100%
pcadvisor.co.uk
Updated:
2011-09-24 03:10:38
Despite the Pro tag, Sennheisers HD 212 Pro costs just under £40 – a bargain for a set of headphones delivering such good quality sound. The HD 212 Pro is a good, lightweight set of earphones, with a padded headband, so theyre very comfortable t...
Bottom line Its hard to complain about negative aspects of the HD 212 Pro, given that the headphones provide such good quality for just £40. Cliff Joseph, Macworld UK Lowest online price: ££32.33...
80%
macworld.co.uk
Updated:
2011-09-24 03:10:40
Sennheiser have a reputation for combining high quality with affordable prices, and their HD 212 Pro headphones certainly didn’t disappoint. Despite the ‘Pro’ tag, these headphones come in at just under £40 and provide extremely good sou...
Good High quality sound with well-controlled bass output, excellent price, comfortable lightweight design...
Bad No inline controls, non-gold audio plug, difficult to detach earpieces – it should be more obvious how this is done...
80%
Lesnumeriques.com
Updated:
2011-09-24 03:10:41
Le HD 212 Pro fait parti des grands classiques utilisés avec un baladeur. Et c'est plutôt bien vu. Avec un son très correct, et une grande légèreté, il se marie très bien avec cet usage nomade. Mais au fait, pourquoi...
Good Qualité audio très correcte, Finition propre malgré du tout plastique pas très haut de gamme, Confort correct...
Bad Un peu trop de basses, pas assez d'aigus, Son brouillon tout de même...
Bottom line Bien que n'étant pas si pro que ça, le HD 212 remplit correctement son rôle avec un son pas trop déséquilibré, pas trop brouillon. Pour qui ne veut pas se ruiner dans un casque léger et polyvalent, le 212 conviendra...
100%
techworld.com
Updated:
2011-09-24 03:10:38
Despite the 'Pro' tag, Sennheiser's HD 212 Pro costs just under £40 – a bargain for a set of headphones delivering such good quality sound. The HD 212 Pro is a good, lightweight set of earphones, with a padded headband, so they're very comfortable to...
Bottom line It's hard to complain about negative aspects of the HD 212 Pro, given that the headphones provide such good quality for just £40...
0%
ld2.ciol.com
Updated:
2011-09-24 03:10:40
Priced at around 3k, these headsets deliver amazing performanceSennheiser's HD series is mainly targeted at the audiophile community and the HD 212 Pro is the entry-level headphone from the HD range. Clad in a silvery plastic body, these headphon...
Good Comfortable, Great Output, Long wire...
Bad No user guide to detach ear cups...
100%
ld2.ciol.com
Updated:
2016-12-29 23:55:42
Priced at around 3k, these headsets deliver amazing performanceSennheiser's HD series is mainly targeted at the audiophile community and the HD 212 Pro is the entry-level headphone from the HD range. Clad in a silvery plastic body, these headphon...
Good Comfortable, Great Output, Long wire...
Bad No user guide to detach ear cups...
100%
Show all
Customer service details