location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sencor SRD 210 BGN radio Portable Analog Black, Green, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sencor Check ‘Sencor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRD 210 BGN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRD 210 BGN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8590669135301
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Sencor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sencor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2019 12:47:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sencor SRD 210 BGN radio Portable Analog Black, Green, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Analog 1 W Black, Green, Silver
  • - AM, FM
  • - Built-in speaker(s)
Long product name Sencor SRD 210 BGN radio Portable Analog Black, Green, Silver :
The long product name of Sencor SRD 210 BGN radio Portable Analog Black, Green, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AM/FM, 1W RMS, 3.5mm, 635g
More>>>
Short summary description Sencor SRD 210 BGN radio Portable Analog Black, Green, Silver:
This short summary of the Sencor SRD 210 BGN radio Portable Analog Black, Green, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sencor SRD 210 BGN, Portable, Analog, AM, FM, 87.5 - 108 MHz, 530 - 1600 kHz, 1 W

Long summary description Sencor SRD 210 BGN radio Portable Analog Black, Green, Silver:
This is an auto-generated long summary of Sencor SRD 210 BGN radio Portable Analog Black, Green, Silver based on the first three specs of the first five spec groups.

Sencor SRD 210 BGN. Radio type: Portable, Tuner type: Analog, Supported radio bands: AM, FM. RMS rated power: 1 W. Subwoofer driver diameter (imperial): 7.62 cm (3"). Headphone connectivity: 3.5 mm. Product colour: Black, Green, Silver

Brand Image Product code Product Stock Price from
Sencor

Sencor SRC 150 W radio Clock Digital Black, White
(show image)
SRC 150 W SRC 150 W 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRC 150 R radio Clock Digital Black, Red
(show image)
SRC 150 R SRC 150 R 0.00
(excl. VAT)
0 (incl. VAT)