location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sencor SCT 4055MR car media receiver Black 160 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sencor Check ‘Sencor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCT 4055MR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCT 4055MR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8590669133796
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Sencor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sencor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:38
The date of the most recent change of this product data-sheet in Icecat.
Sencor SCT 4055MR user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sencor SCT 4055MR car media receiver Black 160 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 W Black
  • - Built-in display Equalizer
  • - AM, FM Radio Data System (RDS)
  • - MP3 playback USB direct playback
  • - USB port AUX in
  • - Card reader integrated MMC, SD
Long product name Sencor SCT 4055MR car media receiver Black 160 W :
The long product name of Sencor SCT 4055MR car media receiver Black 160 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, SD/MMC, 4x 40W RMS, FM/AM, MP3/WMA, AUX
More>>>
Short summary description Sencor SCT 4055MR car media receiver Black 160 W:
This short summary of the Sencor SCT 4055MR car media receiver Black 160 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sencor SCT 4055MR, Black, 160 W, 40 W, Rotary, AF, PI, PS, PTY, TA, MP3, WMA

Long summary description Sencor SCT 4055MR car media receiver Black 160 W:
This is an auto-generated long summary of Sencor SCT 4055MR car media receiver Black 160 W based on the first three specs of the first five spec groups.

Sencor SCT 4055MR. Product colour: Black, Output power: 160 W, Maximum power per channel: 40 W. Audio formats supported: MP3, WMA. Supported radio bands: AM, FM. Weight: 1.1 kg. Compatible memory cards: MMC, SD

Brand Image Product code Product Stock Price from
Sencor

Sencor SCT 4014MR car media receiver Black 160 W
(show image)
SCT 4014MR SCT 4014MR 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SCT 6010BMR car media receiver Black 180 W Bluetooth
(show image)
SCT 6010BMR SCT 6010BMR 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SCT 5016BMR car media receiver Black 160 W Bluetooth
(show image)
SCT 5016BMR SCT 5016BMR 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SCT 4058MR car media receiver Black 160 W
(show image)
SCT 4058MR SCT 4058MR 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SCT 4057MR car media receiver Black 160 W
(show image)
SCT 4057MR SCT 4057MR 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SCT 4056MR car media receiver Black 160 W
(show image)
SCT 4056MR SCT 4056MR 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SCT 3016MR car media receiver Black 160 W
(show image)
SCT 3016MR SCT 3016MR 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SCT 3015MR car media receiver Black 160 W
(show image)
SCT 3015MR SCT 3015MR 0.00
(excl. VAT)
0 (incl. VAT)