location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Seiko Instruments SLP450 label printer Direct thermal 300 x 300 DPI Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seiko Instruments Check ‘Seiko Instruments’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLP450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLP450
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Seiko Instruments’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seiko Instruments: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seiko Instruments SLP450 label printer Direct thermal 300 x 300 DPI Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 300 x 300 DPI
  • - Built-in barcodes: CODABAR (NW-7), EAN128, EAN13, Industrial 2/5, PDF417, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port
  • - 517 g
Warranty: 3 Year
Long product name Seiko Instruments SLP450 label printer Direct thermal 300 x 300 DPI Wired :
The long product name of Seiko Instruments SLP450 label printer Direct thermal 300 x 300 DPI Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Label Printer 450
More>>>
Short summary description Seiko Instruments SLP450 label printer Direct thermal 300 x 300 DPI Wired:
This short summary of the Seiko Instruments SLP450 label printer Direct thermal 300 x 300 DPI Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Seiko Instruments SLP450, Direct thermal, 300 x 300 DPI, Wired, Blue, White

Long summary description Seiko Instruments SLP450 label printer Direct thermal 300 x 300 DPI Wired:
This is an auto-generated long summary of Seiko Instruments SLP450 label printer Direct thermal 300 x 300 DPI Wired based on the first three specs of the first five spec groups.

Seiko Instruments SLP450. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI. Connectivity technology: Wired. Product colour: Blue, White

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:50:47
Uk has collected 6 expert reviews for Seiko Instruments SLP450 label printer Direct thermal 300 x 300 DPI Wired and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-10-04 04:50:47
Aside from being a competent label printer, theres great value in the bundled Seiko software, and itll be of particular interest if you run a mail order business or online store.The software interface works well with email programs, such as Mail or E...
Good No noticeable banding, Good value...
Bad Some set up problems...
Bottom line Aside from being a competent label printer, theres great value in the bundled Seiko software, and itll be of particular interest if you run a mail order business or online store.The software interface works well with email programs, such as Mail or E...
70%
Digitaltrends.com
Updated:
2011-10-04 04:50:46
Related Reviews Samsung SPP-2020 Samsung SPP-2040 Canon Selphy CP400 Epson PictureMate Dash PM260 HP Photosmart C6280 Related Downloads Ulead Photo Express DVD Cover Searcher Pro Pivot Stickfigure Animator Irfan View Adobe Reader...
Good Labels print clean, quick and easy Instant image boost for small businesses Print single labels or entire batches Import contacts from address book program Mac and PC compatible...
Bad Image printing can be touchy Labels max out at 2 1/4" x 6"...
Bottom line Anyone whos ever sent out a few hundred Christmas cards, invitations or announcements knows the pain of hand-written envelopes and the frustrating limitations of dealing with peel-and-stick label sheets. The SLP 450 simplifies the entire process and...
80%
macnews.com
Updated:
2011-10-04 04:50:46
Seiko Instruments USA’s Smart Label Printer (SLP) 450 is an excellent device for those who print lots of labels—or who merely want the most convenient device around for label-printing, period. Using it is a lot handier than feeding envelopes o...
70%
connectreviews.com
Updated:
2011-10-04 04:50:46
Label printers come in all different sizes and shapes, but do you know that there are label printers that can take advantage of your computer? Today, I take a look at the Smart Label Printer 450 from Seiko that does exactly that. Instead of using a sma...
80%
v3.co.uk
Updated:
2011-10-04 04:50:47
Produce smart-looking labels on demand quickly and easily...
80%
gadgetspeak.com
Updated:
2011-10-04 04:50:47
While a general purpose printer can handle many tasks, sometimes a specialist printer would be more appropriate.
76%