Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC
- - Language version: Dutch, English
- - Game edition: Standard Game genre: Simulation
- - Developer: Playsport Games Release date (DD/MM/YYYY): 09.11.2016
- - PEGI rating: 12
Long product name SEGA Motorsport Manager Standard Dutch, English PC
:
Motorsport Manager, PC
The long product name of SEGA Motorsport Manager Standard Dutch, English PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Motorsport Manager, PC
More>>>
Short summary description SEGA Motorsport Manager Standard Dutch, English PC:
This short summary of the SEGA Motorsport Manager Standard Dutch, English PC data-sheet is auto-generated and uses the product title and the first six key specs.
SEGA Motorsport Manager, PC, Multiplayer mode, Download
Long summary description SEGA Motorsport Manager Standard Dutch, English PC:
This is an auto-generated long summary of SEGA Motorsport Manager Standard Dutch, English PC based on the first three specs of the first five spec groups.
SEGA Motorsport Manager. Game edition: Standard, Platform: PC, Multiplayer mode, PEGI rating: 12, Developer: Playsport Games, Release date (DD/MM/YYYY): 09.11.2016, Distribution type: Download