location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Football Manager 2010 English PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Football Manager 2010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5055277002276
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 17:06:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Football Manager 2010 English PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP) Game series: Football Manager
  • - Language version: English
  • - Game genre: Sports
  • - ESRB rating: E (Everyone)
Long product name SEGA Football Manager 2010 English PlayStation Portable (PSP) :
The long product name of SEGA Football Manager 2010 English PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Football Manager 2010, PSP
More>>>
Short summary description SEGA Football Manager 2010 English PlayStation Portable (PSP):
This short summary of the SEGA Football Manager 2010 English PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Football Manager 2010, PlayStation Portable (PSP), E (Everyone)

Long summary description SEGA Football Manager 2010 English PlayStation Portable (PSP):
This is an auto-generated long summary of SEGA Football Manager 2010 English PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

SEGA Football Manager 2010. Platform: PlayStation Portable (PSP), ESRB rating: E (Everyone)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 02:11:45
Uk has collected 5 expert reviews for SEGA Football Manager 2010 English PlayStation Portable (PSP) and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
nowgamer.com
Updated:
2012-01-27 02:11:45
Dennis Rodman and Carmen Electra, Britney and K-Fed… some pairs just don’t marry well, and sadly it seems likely that this will forever be the case for the PSP and Sports Interactive’s Football Manager Handheld series. It’s hardly a surprise, though: F...
Bottom line To call it an alternative to the brand’s main title would be misleading. This is not a rewarding enough experience to bear any sort of favourable comparison. 6.0/10Print this pageUser reviews (0)Share this pageNoticed something wrong? Report error/m...
60%
gamesradar.com
Updated:
2012-01-27 02:11:45
Football Manager is back, polished, and addictive as ever. Yep, just polished, sadly – a sure sign you’re not witnessing a revolution. Nevertheless, with the introduction of several new features – coupled with an overall refinement – FM10 is still PSP’...
Good Addictive as ever, Nicely polished, AI has been sharpened...
Bad Not much has changed, Lack of team talks, No crowd sounds...
80%
Play.tm
Updated:
2012-01-27 02:11:45
The question you have to ask yourself when sinking your 6.99 GBP (at least until an inevitable sale) into Football Manager Handheld 2010 on the App Store is this: would a trimmed down version of FM2010, lacking in many of the brilliant areas of terrify...
80%
gamespot.com
Updated:
2012-01-27 02:11:45
Managing a professional soccer team is arguably one of the most stressful jobs in sport, but if you've ever played one of developer Sports Interactive's management sims, then you know that it can also be a lot of fun. Poring over spreadsheets and exper...
Good Accessible for newcomers to the series, Plenty of stuff to do between match days.
Bad Not deep enough to keep veterans interested for more than a few seasons, Inconsistent and occasionally nonsensical feedback, Some of the menus that make up much of the game are unwieldy.
Bottom line This soccer management sim is fun for a while, but it's too simplistic and flawed to keep you playing until next season...
60%
HEXUS.net
Updated:
2012-01-27 02:11:45
Football Manager Handheld 2010 is Sport’s Interactive’s down-sized port of its PC counterpart, giving fans of the beautiful game the opportunity to experience the highs and lows of football management in the palm of their sweaty hands. Via a myriad of...
90%