location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Virtua Tennis 4 PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Virtua Tennis 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01163
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055277011636
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:26:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Virtua Tennis 4 PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Game genre: Sports
  • - Developer: Sega-AM3
  • - ESRB rating: E (Everyone)
Long product name SEGA Virtua Tennis 4 PC :
The long product name of SEGA Virtua Tennis 4 PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Virtua Tennis 4, PC, Sports
More>>>
Short summary description SEGA Virtua Tennis 4 PC:
This short summary of the SEGA Virtua Tennis 4 PC data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Virtua Tennis 4, PC, E (Everyone)

Long summary description SEGA Virtua Tennis 4 PC:
This is an auto-generated long summary of SEGA Virtua Tennis 4 PC based on the first three specs of the first five spec groups.

SEGA Virtua Tennis 4. Platform: PC, ESRB rating: E (Everyone), Developer: Sega-AM3

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:35
Uk has collected 5 expert reviews for SEGA Virtua Tennis 4 PC and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
HEXUS.net
Updated:
2012-01-25 06:39:34
With the Virtua Tennis franchise, SEGA has always presented an accessible tennis experience rather than a deep simulation of the sport. However, the foundations laid down by the first game in the series, on Dreamcast in 2000, have changed little over t...
70%
Brand Image Product code Product Stock Price from
SEGA

SEGA Bayonetta (Xbox 360) German
(show image)
00076 Bayonetta (Xbox 360) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA The Conduit, Wii German
(show image)
00058 The Conduit, Wii 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Let's Tap Special Edition f-h-d (Wii) German
(show image)
00054 Let's Tap Special Edition f-h-d (Wii) 0.00
(excl. VAT)
0 (incl. VAT)