Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sedatech UC00728I1I7HF PC i7-3770 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sedatech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UC00728I1I7HF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC00728I1I7HF
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySedatech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2226
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 12 Sep 2020 13:52:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sedatech UC00728I1I7HF PC i7-3770 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium Black :
The short editorial description of Sedatech UC00728I1I7HF PC i7-3770 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium Black

Intel Core I7-3770 (8M Cache, 3.4 GHz), 8GB DDR3, 1TB HDD, Intel HD Graphics 4000, Gigabit Ethernet, Windows 7 Home Premium 64-bit
More>>>
Short summary description Sedatech UC00728I1I7HF PC i7-3770 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium Black:
This short summary of the Sedatech UC00728I1I7HF PC i7-3770 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sedatech UC00728I1I7HF, 3.4 GHz, 3rd gen Intel® Core™ i7, i7-3770, 8 GB, 1000 GB, Windows 7 Home Premium

Long summary description Sedatech UC00728I1I7HF PC i7-3770 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Sedatech UC00728I1I7HF PC i7-3770 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Sedatech UC00728I1I7HF. Processor frequency: 3.4 GHz, Processor family: 3rd gen Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 4000, Discrete graphics adapter model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.