Sedatech UC00607I3I7HF PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 670 Windows 7 Home Premium Grey
Bullet Points Sedatech UC00607I3I7HF PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 670 Windows 7 Home Premium Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC Grey
- - Intel® Core™ i7 i7-3770 3.4 GHz
- - 16 GB DDR3-SDRAM
- - 2 TB HDD
- - NVIDIA® GeForce® GTX 670 Intel® HD Graphics 4000
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 7 Home Premium 64-bit
Long product name Sedatech UC00607I3I7HF PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 670 Windows 7 Home Premium Grey
:
The long product name of Sedatech UC00607I3I7HF PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 670 Windows 7 Home Premium Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core I7-3770 (8M Cache, 3.4 GHz), 16GB DDR3, 2TB SATA HDD, Intel HD Graphics 4000, Gigabit Ethernet, Windows 7 Home Premium 64-bit
More>>>
Short summary description Sedatech UC00607I3I7HF PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 670 Windows 7 Home Premium Grey:
This short summary of the Sedatech UC00607I3I7HF PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 670 Windows 7 Home Premium Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Sedatech UC00607I3I7HF, 3.4 GHz, Intel® Core™ i7, i7-3770, 16 GB, 2 TB, Windows 7 Home Premium
Long summary description Sedatech UC00607I3I7HF PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 670 Windows 7 Home Premium Grey:
This is an auto-generated long summary of Sedatech UC00607I3I7HF PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 670 Windows 7 Home Premium Grey based on the first three specs of the first five spec groups.
Sedatech UC00607I3I7HF. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 670. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product colour: Grey