location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0) external hard drive 7200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneTouch III
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T14W500
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0) external hard drive 7200 RPM :
The long product name of Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0) external hard drive 7200 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OneTouch III 500GB, Triple Interface
More>>>
Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0) external hard drive 7200 RPM:
The official description of Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0) external hard drive 7200 RPM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Automated OneTouch Back Up Back up your entire hard drive with a push of a button or set up the software to perform convenient automatic backups.
USB 2.0 Interface Plug and play. Simply connect using the USB 2.0 cable and get up and running fast.
750 GB Capacity Add enormous capacity instantly. Stores 574,000 photos, or 53 hours of DV video, or 12,400 hours of music.
7200 RPM, 16 MB cache buffer For fast drive performance, seamless data exchange, and instant access to your files.
System Rollback Restores your system to a point in time just before your system crashed, while keeping your current data safe and up to date.
Sync your files Automatically synchronize your files between two computers every time you connect or disconnect the drive so you are always working with the most current data.
Easy to Use Interface Simplifies drive management, security, and backup scheduling.
Maxtor DriveLock™ Password protect the contents of your drive for an extra measure of security.
Simple set up Plug it in, connect the USB 2.0 cable, and your Maxtor OneTouch III automatically appears on your desktop.

Short summary description Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0) external hard drive 7200 RPM:
This short summary of the Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0) external hard drive 7200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0), 500 GB, 2.0, 7200 RPM

Long summary description Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0) external hard drive 7200 RPM:
This is an auto-generated long summary of Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0) external hard drive 7200 RPM based on the first three specs of the first five spec groups.

Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0). HDD capacity: 500 GB. USB version: 2.0. HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:53:59
Uk has collected 8 expert reviews for Seagate OneTouch III 500GB, Triple Interface(FW 400/800/USB 2.0) external hard drive 7200 RPM and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-23 23:53:41
The Maxtor OneTouch III is a large, solid external hard drive packing 500GB's worth of storage space, specifically formatted to NTFS for PC users...
80%
gadgetspeak.com
Updated:
2011-09-23 23:53:44
My first hard disk had a capacity of 20MB which pales into insignificance when compared to the 750GB now sitting alongside my system.
72%
overclockersclub.com
Updated:
2011-11-14 00:15:29
The amount of data we go through and accumulate these days is absolutely insane. With the ever broadening landscape of the information super highway, higher resolution games, more in depth and sophisticated software, not to mention photographs, movies...
Good Compact size, Options for connectivity, User friendly software, Speed...
Bad None...
Bottom line The setup and use of the OneTouch III is far easier than I had expected. I have owned Maxtor products in the past and Im still very impressed with the simplicity and functionality of the products and the software. The OneTouch III is solidly built an...
0%
goodgearguide.com.au
Updated:
2011-11-14 00:15:29
The OneTouch III family of hard drives continues the Maxtor reputation for producing large capacity external drives, suitable for home users, advanced users and small businesses.
Good Large capacity, Dual interface...
Bad Software too technical for some The Final Word A competitive back up solution from Maxtor, that has something for everyone.
Bottom line A competitive back up solution from Maxtor, that has something for everyone.
70%
jordanitservices.co.uk
Updated:
2011-09-23 23:53:56
John Virata With digital media devices gaining traction in everyday households and businesses, people need to find easy-to-use solutions to have ready, portable access to that data. Back in the early to mid 1990s, removable storage devices like the Iom...
0%
Country Distributor
United Kingdom 1 distributor(s)