Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate OneTouch III OneTouch™ III 300GB external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneTouch III
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneTouch™ III 300GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T14G300
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9141
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate OneTouch III OneTouch™ III 300GB external hard drive :
The short editorial description of Seagate OneTouch III OneTouch™ III 300GB external hard drive

OneTouch™ III 300GB FireWire 400/USB 2.0 Drive, 7200RPM, 16MB Buffer
More>>>
Seagate OneTouch III OneTouch™ III 300GB external hard drive:
The official marketing text of Seagate OneTouch III OneTouch™ III 300GB external hard drive as supplied by the manufacturer

Maxtor OneTouch™ III — simple backup and storage with Maxtor DriveLock™ to protect the contents of your drive in case of loss or unauthorized use. With 500GB, there’s ample room to store your videos, photos, graphics, music, and more in one convenient location. The Maxtor OneTouch III solution features a simple Maxtor user-interface for drive management, security, and automatic backup scheduling, as well as PC System Rollback and Data Synchronization between two or more computers. FireWire® 400 and USB 2.0 interfaces for Mac and PC users.

- Maxtor OneTouch™ button - the easy way to make backup copies of your files
- Ideal storage for photos, videos, graphics, music and data files
- Maxtor DriveLock™ protects contents of drive in case of loss or unauthorized use
- Simple Maxtor user-interface for drive management, security and backup scheduling
- Creates historical backup versions with comprehensive system and data restore to a point in time
- System Rollback – rolls back your PC settings to a better point in time while keeping data current
- Synchronization of data between two or more computers
- Soft-touch over-mold enables stable grip for transport
- Dual interfaces:
- FireWire compatible — up to 400MB/sec data transfer rates
- USB 2.0 and 1.1 compatible — up to 480MB/sec data transfer rates
- Expandable:
- Connect up to 62 FireWire® devices
- Connect up to 127 USB 2.0 devices with USB hubs
- Customizable Maxtor OneTouch™ button
- Plug and play storage
- Hot-swappable
- Power on/off button and power management utilities included
- Quick and easy installation
- PC and Mac compatible
- 7200 RPM, 16MB cache buffer

Short summary description Seagate OneTouch III OneTouch™ III 300GB external hard drive:
This short summary of the Seagate OneTouch III OneTouch™ III 300GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate OneTouch III OneTouch™ III 300GB, 300 GB, 3.5", 2.0, 7200 RPM

Long summary description Seagate OneTouch III OneTouch™ III 300GB external hard drive:
This is an auto-generated long summary of Seagate OneTouch III OneTouch™ III 300GB external hard drive based on the first three specs of the first five spec groups.

Seagate OneTouch III OneTouch™ III 300GB. HDD capacity: 300 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
300 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
16 MB
Ports & interfaces
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
Features
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Bus powered *
USB
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.45 kg
Width
The measurement or extent of something from side to side.
217 mm
Depth
The distance from the front to the back of something.
65 mm
Height
The measurement of the product from head to foot or from base to top.
136 mm
Other features
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III 500 MHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Power requirements
100-240 VAC, 47-63 Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP Mac OS X 10.2.8+
I/O ports
An interface on a device to which you can connect another device.
USB 2.0 FireWire 400
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:04:02
Uk has collected 8 expert reviews for Seagate OneTouch III OneTouch™ III 300GB external hard drive and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:04:02
Nl heeft 8 proffesionele recensies verzameld voor Seagate OneTouch III OneTouch™ III 300GB externe harde schijf. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:04:02
Fr a recueilli 8 avis d’experts pour Seagate OneTouch III OneTouch™ III 300GB disque dur externe 300 Go et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:04:01
De hat 8 Expertenmeinungen über Seagate OneTouch III OneTouch™ III 300GB Externe Festplatte eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:04:01
Testseek ha raccolto 8 recensioni da parte di esperti per Seagate OneTouch III OneTouch™ III 300GB disco rigido esterno e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:04:02
Es ha coleccionado 8 opiniones de expertos para Seagate OneTouch III OneTouch™ III 300GB disco duro externo y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:04:02
Dk har samlet 8 ekspertanmeldelser for Seagate OneTouch III OneTouch™ III 300GB ekstern harddisk og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:04:02
Se har samlat in 8 experttester för Seagate OneTouch III OneTouch™ III 300GB externa hårddiskar och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
practicalphotography.com
Updated:
2014-01-03 21:04:01
The Maxtor OneTouch III is a large, solid external hard drive packing 500GB's worth of storage space, specifically formatted to NTFS for PC users...
80%
overclockersclub.com
Updated:
2014-01-03 21:04:01
The amount of data we go through and accumulate these days is absolutely insane. With the ever broadening landscape of the information super highway, higher resolution games, more in depth and sophisticated software, not to mention photographs, movies...
Good Compact size, Options for connectivity, User friendly software, Speed...
Bad None...
Bottom line The setup and use of the OneTouch III is far easier than I had expected. I have owned Maxtor products in the past and Im still very impressed with the simplicity and functionality of the products and the software. The OneTouch III is solidly built an...
0%
gadgetspeak.com
Updated:
2014-01-03 21:04:01
My first hard disk had a capacity of 20MB which pales into insignificance when compared to the 750GB now sitting alongside my system.
72%
goodgearguide.com.au
Updated:
2014-01-03 21:04:01
The OneTouch III family of hard drives continues the Maxtor reputation for producing large capacity external drives, suitable for home users, advanced users and small businesses.
Good Large capacity, Dual interface...
Bad Software too technical for some The Final Word A competitive back up solution from Maxtor, that has something for everyone.
Bottom line A competitive back up solution from Maxtor, that has something for everyone.
70%
hardnsoft.ru
Updated:
2014-01-03 21:04:01
В корпусе размещен винчестер Seagate Barracuda 7200.10 ST3750640A со старымдобрым параллельным интерфейсом UltraATA/100 (все более емкие накопители базируются уже на SATA-дисках), и это экономит диску около 1 Вт потребления. На плате преобразователей инте...
0%
jordanitservices.co.uk
Updated:
2014-01-03 21:04:01
John Virata With digital media devices gaining traction in everyday households and businesses, people need to find easy-to-use solutions to have ready, portable access to that data. Back in the early to mid 1990s, removable storage devices like the Iom...
0%
computersweden.idg.se
Updated:
2014-01-03 21:04:01
Den största fördelen med Onetouch III är att man inte behöver vara orolig för att förlora viktiga data och att den rymmer tillräckligt för de flesta normalanvändares behov. För den vanliga kontorsslaven är det en självklarhet att alla viktiga...
76%
Alltompc.se
Updated:
2014-01-03 21:04:01
Det är en gedigen kloss som utgör Matrox kvicka och stabila externa hårddisk, som trots prislappen är ett bra val för dig som söker en lätthanterlig lösning för säkerhetskopiering.
0%
Show all
Brand Image Product code Product Stock Price from
Seagate OneTouch III OneTouch™ III 500GB external hard drive Seagate OneTouch III OneTouch™ III 500GB external hard drive
(show image)
T14G500 OneTouch™ III 500GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver
(show image)
T14A200 OneTouch™ III 200GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details