Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneTouch III
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneTouch™ III 200GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T14A200
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8122
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver :
The short editorial description of Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver

OneTouch™ III 200GB FireWire 400/USB 2.0 Drive, 7200RPM, 8MB Buffer
More>>>
Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver:
The official marketing text of Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver as supplied by the manufacturer

Maxtor OneTouch™ III — simple backup and storage with Maxtor DriveLock™ to protect the contents of your drive in case of loss or unauthorized use. With 500GB, there’s ample room to store your videos, photos, graphics, music, and more in one convenient location. The Maxtor OneTouch III solution features a simple Maxtor user-interface for drive management, security, and automatic backup scheduling, as well as PC System Rollback and Data Synchronization between two or more computers. FireWire® 400 and USB 2.0 interfaces for Mac and PC users.

- Maxtor OneTouch™ button - the easy way to make backup copies of your files
- Ideal storage for photos, videos, graphics, music and data files
- Maxtor DriveLock™ protects contents of drive in case of loss or unauthorized use
- Simple Maxtor user-interface for drive management, security and backup scheduling
- Creates historical backup versions with comprehensive system and data restore to a point in time
- System Rollback – rolls back your PC settings to a better point in time while keeping data current
- Synchronization of data between two or more computers
- Soft-touch over-mold enables stable grip for transport
- Dual interfaces:
- FireWire compatible — up to 400MB/sec data transfer rates
- USB 2.0 and 1.1 compatible — up to 480MB/sec data transfer rates
- Expandable:
- Connect up to 62 FireWire® devices
- Connect up to 127 USB 2.0 devices with USB hubs
- Customizable Maxtor OneTouch™ button
- Plug and play storage
- Hot-swappable
- Power on/off button and power management utilities included
- Quick and easy installation
- PC and Mac compatible
- 7200 RPM, 16MB cache buffer

Short summary description Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver:
This short summary of the Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate OneTouch III OneTouch™ III 200GB, 200 GB, 3.5", 7200 RPM, Silver

Long summary description Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver:
This is an auto-generated long summary of Seagate OneTouch III OneTouch™ III 200GB external hard drive Silver based on the first three specs of the first five spec groups.

Seagate OneTouch III OneTouch™ III 200GB. HDD capacity: 200 GB, HDD size: 3.5", HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
200 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
8 MB
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.45 kg
Width
The measurement or extent of something from side to side.
217 mm
Depth
The distance from the front to the back of something.
65 mm
Height
The measurement of the product from head to foot or from base to top.
136 mm
Other features
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III 500 MHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Power requirements
100-240 VAC, 47-63 Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP
I/O ports
An interface on a device to which you can connect another device.
USB 2.0 FireWire 400
Brand Image Product code Product Stock Price from
Seagate OneTouch III OneTouch™ III 500GB external hard drive Seagate OneTouch III OneTouch™ III 500GB external hard drive
(show image)
T14G500 OneTouch™ III 500GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate OneTouch III OneTouch™ III 300GB external hard drive Seagate OneTouch III OneTouch™ III 300GB external hard drive
(show image)
T14G300 OneTouch™ III 300GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details