location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxtor DiamondMax 22 500GB SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxtor Check ‘Maxtor’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiamondMax
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DiamondMax 22 500GB SATA II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STM3500320AS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2001510037003 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Maxtor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxtor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Maxtor DiamondMax 22 500GB SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 3.5" 7200 RPM Serial ATA II
  • - Storage drive buffer size: 32 MB
  • - 543 g
Warranty:
Long product name Maxtor DiamondMax 22 500GB SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II :
The long product name of Maxtor DiamondMax 22 500GB SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DiamondMax 22, 500GB SATA II, 3 Gb/s, 7200 rpm
More>>>
Short summary description Maxtor DiamondMax 22 500GB SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II:
This short summary of the Maxtor DiamondMax 22 500GB SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Maxtor DiamondMax 22 500GB SATA II, 500 GB, 7200 RPM, 32 MB, 3.5", Serial ATA II

Long summary description Maxtor DiamondMax 22 500GB SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Maxtor DiamondMax 22 500GB SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Maxtor DiamondMax 22 500GB SATA II. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, HDD size: 3.5", Interface: Serial ATA II

Source Testseek summary Average rating
Reviews
Updated:
2016-03-26 17:46:27
Uk has collected 6 expert reviews for Maxtor DiamondMax 22 500GB SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2016-03-26 17:46:27
This is Maxtor's sole disk in this Labs, but we're not convinced that this Seagate-owned brand is worth consideration. Average read and write times of 88.6MB/sec and 80.6MB/sec respectively leave the DiamondMax sitting half-way up our results table, an...
Bottom line A cheap way to get a terabyte of storage, despite mediocre results...
67%
expertreviews.co.uk
Updated:
2016-03-26 17:46:27
Maxtor may now be owned by Seagate, but Maxtor-branded internal SATA hard disks continue to be released. The 500GB DiamondMax 22 is one of the cheapest internal 500GB hard disks weve seen at just £52. The DiamondMax did very well in our large-file...
80%