Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate OneTouch 4 1TB external hard drive 1000 GB Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneTouch 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneTouch 4 1TB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STM310005OTD3E1-RK
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9878
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate OneTouch 4 1TB external hard drive 1000 GB Black :
The short editorial description of Seagate OneTouch 4 1TB external hard drive 1000 GB Black

OneTouch 4 1TB, USB2.0, 7200rpm
More>>>
Seagate OneTouch 4 1TB external hard drive 1000 GB Black:
The official marketing text of Seagate OneTouch 4 1TB external hard drive 1000 GB Black as supplied by the manufacturer

Automated OneTouch Backup
Back up your files with a push of a button, or set up the software to perform convenient automatic back-ups.

USB 2.0 Interface
Plug and play. Simply connect using the USB 2.0 cable and get up and running fast.

750GB Capacity
Add enormous capacity instantly. Stores 240,000 digital photos, or 750 hours of digital video, or 12,495 hours of digital music.

7,200-RPM, 16-MB cache buffer
For fast drive performance, seamless data exchange, and instant access to your files.

Easy-to-Use Interface
Simplifies drive management and backup scheduling.

Simple setup
Plug it in, connect the USB 2.0 cable, and your Maxtor OneTouch 4 drive automatically appears on your desktop.

Short summary description Seagate OneTouch 4 1TB external hard drive 1000 GB Black:
This short summary of the Seagate OneTouch 4 1TB external hard drive 1000 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate OneTouch 4 OneTouch 4 1TB, 1000 GB, 3.5", 7200 RPM, Black

Long summary description Seagate OneTouch 4 1TB external hard drive 1000 GB Black:
This is an auto-generated long summary of Seagate OneTouch 4 1TB external hard drive 1000 GB Black based on the first three specs of the first five spec groups.

Seagate OneTouch 4 OneTouch 4 1TB. HDD capacity: 1000 GB, HDD size: 3.5", HDD speed: 7200 RPM. Product colour: Black

Hard drive
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Storage drive buffer size
16 MB
Ports & interfaces
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III, 500 Mhz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Power requirements
100 - 240 VAC, 47 - 63 Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Vista Home Basic, Home Premium, Ultimate, Business XP Home, Professional, Media Center Mac OS X 10.4.7 +
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
63.5 x 149.35 x 171.45 mm
Customer service details