Seagate logo

Seagate Momentus 7200.2 80 GB SATA 3Gb/s G-Force Protection 25pk internal hard drive 7200 RPM 8 MB 2.5" Serial ATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9890
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Seagate Momentus 7200.2 80 GB SATA 3Gb/s G-Force Protection 25pk internal hard drive 7200 RPM 8 MB 2.5" Serial ATA:

Seagate Momentus 7200.2 80 GB SATA 3Gb/s G-Force Protection 25pk, 80 GB, 7200 RPM, 8 MB, 2.5", Serial ATA

Long summary description Seagate Momentus 7200.2 80 GB SATA 3Gb/s G-Force Protection 25pk internal hard drive 7200 RPM 8 MB 2.5" Serial ATA:

Seagate Momentus 7200.2 80 GB SATA 3Gb/s G-Force Protection 25pk. HDD capacity: 80 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.