location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB 2.5" SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST980811AS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 GB 2.5" 5400 RPM Serial ATA
  • - Laptop HDD
  • - Storage drive buffer size: 8 MB
  • - 96 g
Long product name Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA :
The long product name of Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Momentus 5400.3 80GB 2.5" SATA
More>>>
Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA:
The official description of Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Momentus® 5400.3 hard drives incorporate perpendicular recording technology for maximum capacity, reliability and performance in demanding operating environments. Perpendicular recording technology increases capacity and reliability by storing data vertically instead of horizontally for maximum data density on the hard drive and reduced potential for thermal decay.

Key Features and Benefits:
* 8-MB cache buffer.
* SATA NCQ interface.
* Perpendicular recording technology for increased storage capacity.
* Fast performance.
* Whisper-quiet acoustics.
* Superb reliability.
* Rugged mobility.
* Low power consumption.

Applications:
* Mainstream laptops.
* Tablet PCs.
* External 2.5-inch hard drives.
* Printers and copiers.
* Non-mission-critical blade servers.

Short summary description Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA:
This short summary of the Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 80GB 2.5" SATA, 2.5", 80 GB, 5400 RPM

Long summary description Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA:
This is an auto-generated long summary of Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA based on the first three specs of the first five spec groups.

Seagate Momentus 80GB 2.5" SATA. HDD size: 2.5", HDD capacity: 80 GB, HDD speed: 5400 RPM

Features
HDD size *
2.5"
HDD capacity *
80 GB
HDD speed *
5400 RPM
Interface *
Serial ATA
Type *
HDD
Component for *
Laptop
Storage drive buffer size
8 MB
Read seek time
11 ms
Write seek time
13 ms
Average latency
5.6 ms
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Power
Operating voltage
5 V
Power
Start-up current
1 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
350 G
Non-operating shock
800 G
Weight & dimensions
Width
69.8 mm
Height
9.7 mm
Depth
100.8 mm
Weight
96 g
Source Testseek summary Average rating
Reviews
Updated:
2013-09-10 01:08:23
Uk has collected 5 expert reviews for Seagate Momentus 80GB 2.5" SATA 2.5" Serial ATA and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
alphr.com
Updated:
2013-09-10 01:08:23
Click on the picture to see a closer image of each hard disk. The Seagate momentus disk is marked with the number 6. While you can usually expand your desktop PCs storage space by adding a second hard disk, notebooks offer two big obstacles: there...
100%
laptoplogic.com
Updated:
2013-09-10 01:08:23
We take a look at three of the latest perpendicular recording hard drives on the market.
0%
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AHDD022 internal hard drive 2.5" 80 GB Serial ATA
(show image)
AHDD022 AHDD022 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)