Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Savvio 73.4GB HDD 2.5" SCSI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Savvio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
73.4GB HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST973401LC
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11673
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 04 Jan 2019 08:54:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate Savvio 73.4GB HDD 2.5" SCSI :
The short editorial description of Seagate Savvio 73.4GB HDD 2.5" SCSI

73.4GB HDD, 10000RPM, Ultra320 SCSI, 8Mb
More>>>
Seagate Savvio 73.4GB HDD 2.5" SCSI:
The official marketing text of Seagate Savvio 73.4GB HDD 2.5" SCSI as supplied by the manufacturer

- 10,000-RPM spindle speed
- Extremely fast access to data
- Ultra320 SCSI Interface
- Differential data integrity; up to 320-Mbyte/sec transfer rate; Cables 15 devices, up to 12 meters
- 8-Mbyte cache buffer
- Improved performance
- Capacity:73 GB
- Speed:10000 rpm
- Seek time:4.1 ms avg
- Interface:Ultra320 SCSI

Short summary description Seagate Savvio 73.4GB HDD 2.5" SCSI:
This short summary of the Seagate Savvio 73.4GB HDD 2.5" SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Savvio 73.4GB HDD, 2.5", 73.4 GB, 10000 RPM

Long summary description Seagate Savvio 73.4GB HDD 2.5" SCSI:
This is an auto-generated long summary of Seagate Savvio 73.4GB HDD 2.5" SCSI based on the first three specs of the first five spec groups.

Seagate Savvio 73.4GB HDD. HDD size: 2.5", HDD capacity: 73.4 GB, HDD speed: 10000 RPM

Features
HDD size *
The amount of data that the hard drive can store.
2.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73.4 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SCSI
Type *
Characteristics of the device.
HDD
Component for *
What this product is used as a part of (component for).
Server/workstation
Storage drive buffer size
8 MB
HDD number of heads
4
Read seek time
4.7 ms
Write seek time
5.1 ms
Full stroke seek time
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
9.1 ms
Track to track seek time
0.4 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
3 ms
Power
Operating voltage
Defines the range of operating voltages available
5 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
Environmental requirements for vibration in operating mode
1 G
Non-operating vibration
Environmental requirements for vibration in non-operating mode
3 G
Operating altitude
-304.8 - 3048 m
Non-operating altitude
-304.8 - 12192 m
Operating shock
Environmental requirements for optimal protection from impact in operating mode
40 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
275 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
70.1 mm
Height
The measurement of the product from head to foot or from base to top.
15 mm
Depth
The distance from the front to the back of something.
111.7 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
220 g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:52:03
Uk has collected 3 expert reviews for Seagate Savvio 73.4GB HDD 2.5" SCSI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:52:04
Nl heeft 3 proffesionele recensies voor Seagate Savvio 73.4GB HDD 2.5" 73,4 GB SCSI verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:52:03
Fr a recueilli 3 avis d’experts pour Seagate Savvio 73.4GB HDD 2.5" 73,4 Go SCSI mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:52:03
De hat 3 Expertenmeinungen für Seagate Savvio 73.4GB HDD 2.5 Zoll 73,4 GB SCSI zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:52:03
Testseek ha raccolto 3 recensioni d aparte di esperti per Seagate Savvio 73.4GB HDD 2.5" 73,4 GB SCSI ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:52:04
Es ha coleccionado 3 opiniones de expertos para Seagate Savvio 73.4GB HDD 2.5" 73,4 GB SCSI pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:52:04
Dk har samlet 3 ekspertanmeldelser for Seagate Savvio 73.4GB HDD 2.5" 73,4 GB SCSI men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:52:04
Se har samlat in 3 experttester för Seagate Savvio 73.4GB HDD 2.5" 73,4 GB SCSI men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:52:04
Es has recollit 3 revisions d'experts per Seagate Savvio 73.4GB HDD 2.5" 73,4 GB SCSI però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:52:04
Testseek има добиено 3 оцени од експерти за Seagate Savvio 73.4GB HDD 2.5" 73,4 GB SCSI, при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Review comments Score
storagereview.com
Updated:
2011-09-23 23:51:58
For the better part of two decades, the standard for hard drive chassis has rested with the 3.5" form factor. In an effort to integrate more spindles per cubic foot, however, industry-giant Seagate has started shifting its enterprise-oriented offerings...
0%
hardwareunboxed.com
Updated:
2011-09-23 23:52:02
Today there is a huge range of sizes, speeds and interfaces for hard drives. Currently IDE is still the primary interface for hard drives, mainly due to its more affordable price when compared to other high-end interfaces like SCSI. Unfortunately, the...
Bottom line The Savvio series certainly is a new evolution in the hard drive industry and I imagine Seagate are proud to be leading the way. They have entered a new market that will most likely see the end of todays conventional 3.5-inch hard drives. The bigger ha...
0%
Show all
Country Distributor
Danmark 1 distributor(s)
Customer service details