Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 5400.3 SATA 60-GB 25pk 3.5" 60 GB Serial ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Momentus 5400.3 SATA 60-GB 25pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST960813AS-25PK
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4640
This statistic is based on the 96631 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94457 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-years
Long product name Seagate Momentus 5400.3 SATA 60-GB 25pk 3.5" 60 GB Serial ATA :
The short editorial description of Seagate Momentus 5400.3 SATA 60-GB 25pk 3.5" 60 GB Serial ATA

Momentus 5400.3 SATA 60-GB 25pk
More>>>
Seagate Momentus 5400.3 SATA 60-GB 25pk 3.5" 60 GB Serial ATA:
The official marketing text of Seagate Momentus 5400.3 SATA 60-GB 25pk 3.5" 60 GB Serial ATA as supplied by the manufacturer

Momentus 5400.3 hard drives incorporate perpendicular recording technology for maximum capacity, reliability and performance in demanding operating environments. Perpendicular recording technology increases capacity and reliability by storing data vertically instead of horizontally for maximum data density on the hard drive and reduced potential for thermal decay.
- 8-MB cache buffer.
- SATA NCQ interface.
- Perpendicular recording technology for increased storage capacity.
- Fast performance.
- Whisper-quiet acoustics.
- Superb reliability.
- Rugged mobility.
- Low power consumption.
- Mainstream laptops.
- Tablet PCs.
- External 2.5-inch hard drives.
- Printers and copiers.
- Non-mission-critical blade servers.

Short summary description Seagate Momentus 5400.3 SATA 60-GB 25pk 3.5" 60 GB Serial ATA:
This short summary of the Seagate Momentus 5400.3 SATA 60-GB 25pk 3.5" 60 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 5400.3 SATA 60-GB 25pk, 3.5", 60 GB, 5400 RPM

Long summary description Seagate Momentus 5400.3 SATA 60-GB 25pk 3.5" 60 GB Serial ATA:
This is an auto-generated long summary of Seagate Momentus 5400.3 SATA 60-GB 25pk 3.5" 60 GB Serial ATA based on the first three specs of the first five spec groups.

Seagate Momentus 5400.3 SATA 60-GB 25pk. HDD size: 3.5", HDD capacity: 60 GB, HDD speed: 5400 RPM

Features
HDD size *
3.5"
HDD capacity *
60 GB
HDD speed *
5400 RPM
Interface *
Serial ATA
Component for *
Notebook
Storage drive buffer size
8 MB
HDD number of heads
2
Read seek time
11 ms
Write seek time
13 ms
Average latency
5.6 ms
Bytes per sector
512
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage relative humidity (H-H)
-40 - 70%
Operating shock
350 G
Non-operating shock
900 G
Weight & dimensions
Width
69.8 mm
Height
9.7 mm
Depth
100.8 mm
Weight
96 g
Other features
Internal
Yes
Drive device, transfer rate
150 MB/s
Disks included quantity
1 pc(s)