location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk internal hard drive 5400 RPM 8 MB 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EE25 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST940817AM-25PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk internal hard drive 5400 RPM 8 MB 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 GB 2.5" 5400 RPM
  • - Storage drive buffer size: 8 MB
  • - 102 g
Warranty: 5-year
Long product name Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk internal hard drive 5400 RPM 8 MB 2.5" :
The long product name of Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk internal hard drive 5400 RPM 8 MB 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk
More>>>
Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk internal hard drive 5400 RPM 8 MB 2.5":
The official description of Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk internal hard drive 5400 RPM 8 MB 2.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hard Drives in Extreme Settings
Entertainment, navigation and productivity/control data live side by side in emerging applications that are exposed to extreme conditions but expected to be accessible on demand. Automotive, marine and aircraft systems increasingly carry audio and video content; military systems and ruggedized computers deliver (literally) mission-critical information; and all require the hard drive’s capacity and value, even in hostile, extreme environments.
The second generation of 2.5-inch EE25 Series™ drives from Seagate® is designed for the temperature, vibration, humidity and other environmental requirements of these applications.
- Operating temperature specifications of –30°C to 85°C make the EE25 Series drive resistant to environmental conditions that would cause lesser drives to fail.
- Operating altitude as high as 16,400 feet (5000 meters) and as low as –1000 feet (–305 meters)below sea level.
- Delivers reliability in environments with operating vibration up to 2.2 Gs
- RunOn™ technology reliably delivers multimedia content under high-vibration, highhumidity, extreme-temperature conditions.

Markets and Applications
- Automotive, military, aerospace, marine, industrial and commercial applications requiring storage solutions capable of operating in extreme environments.
- Embedded fanless computing systems (EE25 Series drives do not need add-on heaters or cooling devices.)
Partnership—Seagate Design Service Centers assist OEMs with integrating the drive into hardened computing and entertainment systems designed for use in extreme environments.

Reliable Performance in Extreme Environments
The second-generation Seagate EE25 Series drive provides affordable, rugged digital storage with high reliability, in capacities up to 80 GB, with full operating capability from –30°C to +85°C and 2-G vibration robustness from 5 to 500 Hz, at altitudes from –1000 to 16,400 feet (–305 to 5000 meters). The EE25.2 Series drive, available in native PATA and SATA configurations, helps avoid the high costs of solid-state storage. The world of rugged storage is expanding quickly; take advantage of the growth with this extreme-environment hard drive.

Short summary description Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk internal hard drive 5400 RPM 8 MB 2.5":
This short summary of the Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk internal hard drive 5400 RPM 8 MB 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk, 40 GB, 5400 RPM, 8 MB, 2.5"

Long summary description Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk internal hard drive 5400 RPM 8 MB 2.5":
This is an auto-generated long summary of Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk internal hard drive 5400 RPM 8 MB 2.5" based on the first three specs of the first five spec groups.

Seagate EE25 Series EE25.2 Series™ 2.5-inch HD 40GB PATA 25pk. HDD capacity: 40 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5"

Features
HDD capacity *
40 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Average seek time
11 ms
Average latency
5.5 ms
Power
Operating voltage
5 V
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100.2 mm
Weight
102 g
Other features
Internal
Yes