location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST93015A
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 GB 2.5" 4200 RPM Ultra-ATA/100
  • - Laptop HDD
  • - Storage drive buffer size: 2 MB
  • - 99 g
Long product name Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100 :
The long product name of Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30GB HDD, ATA100, 2.5", 4200rpm, 2MB
More>>>
Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100:
The official description of Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With 4200-RPM class performance, Seagate Momentus 42 is ideal for cost-effective notebook applications. Momentus 42 features a robust design to withstand today's rugged notebook operating environment. Seagate Momentus 42 delivers the experience, commitment and innovation you expect from the world's leading manufacturer of disc drives.

Features Benefits:

-3D Defense System - The most comprehensive drive protection system in the industry, consisting of Drive Defense, Data Defense and Diagnostic Defense.

- QuietStep ramp load technology - Enables whisper-quiet load/unload acoustics

- SoftSonic FDB motor - Enables whisper-quiet acoustics and increased reliability.

Distinctions:

- Whisper-quiet load/unload acoustics
- Operating shock of 225 G's to withstand rugged notebook environment

Short summary description Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100:
This short summary of the Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 30GB HDD, 2.5", 30 GB, 4200 RPM

Long summary description Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Momentus 30GB HDD 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Momentus 30GB HDD. HDD size: 2.5", HDD capacity: 30 GB, HDD speed: 4200 RPM

Features
HDD size *
2.5"
HDD capacity *
30 GB
HDD speed *
4200 RPM
Interface *
Ultra-ATA/100
Type *
HDD
Component for *
Laptop
Storage drive buffer size
2 MB
HDD number of heads
2
Full stroke seek time
22 ms
Track to track seek time
2 ms
Average seek time
12 ms
Average latency
5.6 ms
Bytes per sector
512
Start/stop cycles
20000
Mean time between failures (MTBF)
330000 h
Power
Power consumption (typical)
2.4 W
Power consumption (standby)
0.36 W
Power consumption (read)
2.4 W
Power consumption (write)
2.4 W
Power consumption (idle)
1.2 W
Power
Operating voltage
5 V
Start-up current
1.2 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1 G
Non-operating vibration
5 G
Operating altitude
-192.12 - 3048 m
Non-operating altitude
-304.8 - 12192 m
Operating shock
225 G
Non-operating shock
800 G
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100.2 mm
Weight
99 g
Other features
Acoustic pressure emissions
23 dB
Brand Image Product code Product Stock Price from
Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100 Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100
(show image)
ST940815A Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)