location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Savvio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savvio 300GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST9300603SS-20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 GB 10000 RPM SAS
  • - Storage drive buffer size: 16 MB
  • - 227 g
Long product name Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS :
The long product name of Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Savvio 10K.3 6-Gb/s 300-GB, 16MB, 10,000 RPM
More>>>
Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS:
The official description of Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This third-generation Savvio drive gives you more than twice the number of drives over 3.5-inch products within the same rack configuration, and delivers a staggering 60 percent system-level performance increase. The 2.5-inch footprint enables the lowest power profile of any Tier-1 mission-critical drive.
Key Advantages

- Seagate PowerTrim technology dynamically reduces power
- 75% power savings over comparable 3.5-inch 300-GB capacity drives
- 70% smaller size over 3.5-inch drives reduces overall system cooling costs
- 40% reduction in $/IOPS over comparable 3.5-inch drives
- 60% improvement in system-level performance over 3.5-inch 15K drives
- Third-generation 2.5-inch 10K-RPM enterprise drive with proven reliability
- Supports 6-Gb/s transfer rates and SAS 2.0 feature set
- Delivers on Seagate Unified Storage architecture strategy to converge best of-breed technologies (Serial Attached SCSI and small form factor) to enable powerful, yet simple external storage and internal server storage solutions that strengthen business efficiencies while cutting TCO and boosting ROI.

Short summary description Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS:
This short summary of the Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Savvio 300GB, 300 GB, 10000 RPM, 16 MB, SAS

Long summary description Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS:
This is an auto-generated long summary of Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS based on the first three specs of the first five spec groups.

Seagate Savvio 300GB. HDD capacity: 300 GB, HDD speed: 10000 RPM, Storage drive buffer size: 16 MB, Interface: SAS

Features
HDD capacity *
300 GB
HDD speed *
10000 RPM
Storage drive buffer size *
16 MB
Interface *
SAS
Read seek time
4.2 ms
Write seek time
4.6 ms
Average latency
3 ms
Weight & dimensions
Width
70 mm
Height
14.8 mm
Depth
100.5 mm
Weight
227 g
Other features
Internal
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 01:26:03
Uk has collected 3 expert reviews for Seagate Savvio 300GB internal hard drive 10000 RPM 16 MB SAS and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
tweaktown.com
Updated:
2015-06-19 07:08:13
It has been quite a busy month with next generation SATA and SAS 6Gb/s hitting the market. A couple of months ago we received out first SAS 2.0 hard drives from Seagate and tested them on first generation hardware, but we noticed that the two fast...
Bottom line After spending some time testing Seagate’s Savvio drives with different configurations on the LSI MegaRAID 9260-8i, it became clear that the Savvio 10K.3 didn’t see any benefit from the controller’s SAS 2.0 interface other than the boost...
89%
tweaktown.com
Updated:
2011-09-24 01:26:00
It has been quite a busy month with next generation SATA and SAS 6Gb/s hitting the market. A couple of months ago we received out first SAS 2.0 hard drives from Seagate and tested them on first generation hardware, but we noticed that the two fast...
Bottom line After spending some time testing Seagate’s Savvio drives with different configurations on the LSI MegaRAID 9260-8i, it became clear that the Savvio 10K.3 didn’t see any benefit from the controller’s SAS 2.0 interface other than the boost...
89%
tomshardware.com
Updated:
2011-09-24 01:26:01
Everyone talks about SSDs, but conventional hard drives continue to make lot of progress, especially in the enterprise space, where established...
Bottom line Conclusion We included several additional hard drives in the benchmark charts to provide some points of reference for our review candidates. Obviously, the latest hard drives deliver considerably higher performance than their predecessors. One example...
0%
lanoc.org
Updated:
2011-09-24 01:26:02
Recently I have been toying with the idea of using business class hardware in gaming PC’s to boost reliability and performance. We had a chance to look at Seagate’s ES.2 line of hard drives recently and found them to perform well in multi drive situati...
Bottom line After living with the three drives from Seagate, I have been very impressed with this combination of drives. The Savvio’s performance was amazing giving me a noticeable performance increase when using it as my OS drive. The 10K.2’s performance...
100%