Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB Serial ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST9250827AS-25PK
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5571
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB Serial ATA :
The short editorial description of Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB Serial ATA

Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk
More>>>
Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB Serial ATA:
The official marketing text of Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB Serial ATA as supplied by the manufacturer

The Seagate® Momentus® 5400.4 drive offers the best combination of capacity, mobility and durability in a laptop hard drive.

Features:
- Industry’s most reliable hard drive with proven second-generation Seagate perpendicular magnetic recording technology
- SATA 3Gb/s interface with Native Command Queuing, the fastest interface option available today, to enhance system performance levels
- 56 percent areal density increase from previous product generation
- Robust design and high shock tolerance enable mobility in rugged operating environments.
- 325 Gs of operating shock tolerance and 900 Gs of nonoperating shock tolerance make the drive ideal for notebook PCs and industrial applications.

Short summary description Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB Serial ATA:
This short summary of the Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk , 250 GB, 5400 RPM

Long summary description Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB Serial ATA:
This is an auto-generated long summary of Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB Serial ATA based on the first three specs of the first five spec groups.

Seagate Momentus Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk . HDD capacity: 250 GB, HDD speed: 5400 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Component for *
What this product is used as a part of (component for).
Notebook
Storage drive buffer size
8 MB
Read seek time
12 ms
Write seek time
14 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
5.6 ms
Weight & dimensions
Width
The measurement or extent of something from side to side.
69.8 mm
Height
The measurement of the product from head to foot or from base to top.
9.5 mm
Depth
The distance from the front to the back of something.
100.2 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
102 g
Other features
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
3 Gbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:09:08
Uk has collected 5 expert reviews for Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB Serial ATA and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:09:08
Nl heeft 5 proffesionele recensies verzameld voor Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:09:08
Fr a recueilli 5 avis d’experts pour Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 Go et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:09:08
De hat 5 Expertenmeinungen über Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:09:08
Testseek ha raccolto 5 recensioni da parte di esperti per Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:09:08
Es ha coleccionado 5 opiniones de expertos para Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:09:08
Dk har samlet 5 ekspertanmeldelser for Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:09:08
Se har samlat in 5 experttester för Seagate Momentus 5400.4 SATA 3Gb/s 250-GB HD 25pk 250 GB och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-14 00:17:32
Notebook hard drives are viable options for silent and slimline PCs, and the Momentus 5400.4 has a roomy 250GB for storing your system or entertainment files. Its also a decent performer and ships with an impressive five-year warranty.
Good Good overall performance, has NCQ...
Bad Made audible clicking noises during seek operations, not the largest-capacity drive on the market The Final Word Notebook hard drives are viable options for silent and slimline PCs, and the Momentus 5400.4 has a roomy 250GB for storing your system or e...
Bottom line Notebook hard drives are viable options for silent and slimline PCs, and the Momentus 5400.4 has a roomy 250GB for storing your system or entertainment files. Its also a decent performer and ships with an impressive five-year warranty.
80%
tweaktown.com
Updated:
2016-12-29 06:11:26
Another day, another hard disk review; and again we have ourselves a notebook drive. It seems to be the trend of making things smaller and more energy efficient; one thing that can be said for sure is that notebooks are the most power efficient unit...
Bottom line The Seagate Momentus Hard Disk has been one of the best notebook drives to come out, with the exception of the Hitachi 7200RPM models that is. It’s one of, if not the fastest 5400RPM notebook drive out there. Its construction matches that of all oth...
86%
Pcwelt.de
Updated:
2011-09-24 00:09:08
Mit einem günstigen GB-Preis von 26 Cent lockt Seagates 250-GB-Variante im 2,5-Zoll-Format. Doch stimmen auch die inneren Werte wie Transferraten, Zugriffszeiten und Betriebsgeräusch? Zu den Besonderheiten bei Seagate-Festplatten gehört die großzügi...
0%
techarp.com
Updated:
2011-09-24 00:09:08
The Momentus 5400.4 is Seagates second notebook hard drive to feature perpendicular magnetic recording (PMR) technology. By magnetizing the data bits perpendicularly to the plane of the platter, it allows a higher areal density than what was previous...
0%
Bjorn3d.com
Updated:
2011-09-24 00:09:08
Seagate Momentus 5400.4 250GB Company: Seagate Author: Clint (Calibur) Peitz Released: 2008-03-17 Category: Storage Tell us what you thought of this review!!Print Friendly Go to page: Next Page >>>INTRUDUCTION Seagate blessed Bjorn3D this week with the...
Good 250GB storage Capacity, Very fast, 8MB cache, Quiet, 5 year warranty, 300 Mb/sec...
Bad It is not 7200 RPM...
Bottom line We at Bjorn3D conclude this review with two thumbs up. The Seagate Momentus 250GB, powered by its low RPMs, perpendicular magnetic recording technology, 5 year warranty and proven quality made this review fun and refreshing to do. Although a platter m...
90%
Show all
Customer service details
X