location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EE25 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EE25.1 20 GB Ultra ATA/100 25pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST920813AM-25PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 GB 2.5" 5400 RPM Ultra-ATA/100
  • - Storage drive buffer size: 8 MB
  • - 100 g
Long product name Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100 :
The long product name of Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EE25.1 20 GB Ultra ATA/100 25pk
More>>>
Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100:
The official description of Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-performance drives optimized for usage in extreme environments

Today technology companies are innovating with new product categories that bring data, graphics and audio-video information to places where hard drives once dared not go. The new Seagate EE25.1 Series 2.5-inch drives deliver new options for high-capacity HDD storage. Designed specifically for operation in “extreme environments,” the EE25.1 Series drive ensures reliable performance in high-vibration, high-humidity and extreme temperature conditions. Applications as mission-critical as military field systems and as entertaining as automobile multimedia systems will benefit from the EE25.1 Series drive’s ability to deliver rich content under the harshest conditions.

Short summary description Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100:
This short summary of the Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk, 20 GB, 5400 RPM, 8 MB, 2.5", Ultra-ATA/100

Long summary description Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate EE25 Series EE25.1 20 GB Ultra ATA/100 25pk. HDD capacity: 20 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Ultra-ATA/100

Features
HDD capacity *
20 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Ultra-ATA/100
HDD number of heads
2
Read seek time
12.5 ms
Write seek time
14.5 ms
Power
Power consumption (standby)
0.26 W
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
-30 - 85 °C
Storage temperature (T-T)
-40 - 95 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating shock
800 G
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100 mm
Weight
100 g
Other features
Power requirements
5V ± 5%
Internal
Yes
Compatible products
PC
Certification
FCC Class B