location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 160GB internal hard drive 5400 RPM 8 MB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Momentus 160GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST9160319AS-25PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Momentus 160GB internal hard drive 5400 RPM 8 MB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 5400 RPM Serial ATA
  • - Laptop
  • - Storage drive buffer size: 8 MB
  • - 93 g
Long product name Seagate Momentus 160GB internal hard drive 5400 RPM 8 MB Serial ATA :
The long product name of Seagate Momentus 160GB internal hard drive 5400 RPM 8 MB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Momentus 5400 FDE.3 160-GB, 8MB, 5,400 RPM
More>>>
Seagate Momentus 160GB internal hard drive 5400 RPM 8 MB Serial ATA:
The official description of Seagate Momentus 160GB internal hard drive 5400 RPM 8 MB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Third generation of Seagate Secure AES hardware-based encryption engine
- Secure erasure or repurposing of hard drives saves time and money for IT departments
- Pre-boot authentication can be done via biometrics, smartcard and/or passwords (multi-factor authentication)
- Centralized management via third-party ISV enables security auditing capabilities
- Government-grade encryption provides the right solution for military and government offices
- 5400-RPM spindle speed
- Up to 500GB capacity with 8-M-B cache
- Ultra-quiet acoustics of 2.3 bels at idle and 2.6 bels during seeks
- Internal data rate of 1.1 Gb/s
- SATA 3Gb/s interface with Native Command Queuing
- 350 Gs shock tolerance at 2 ms
- 1000 Gs shock tolerance at 1 ms
- Perpendicular recording technology

Short summary description Seagate Momentus 160GB internal hard drive 5400 RPM 8 MB Serial ATA:
This short summary of the Seagate Momentus 160GB internal hard drive 5400 RPM 8 MB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 160GB, 160 GB, 5400 RPM, 8 MB, Serial ATA

Long summary description Seagate Momentus 160GB internal hard drive 5400 RPM 8 MB Serial ATA:
This is an auto-generated long summary of Seagate Momentus 160GB internal hard drive 5400 RPM 8 MB Serial ATA based on the first three specs of the first five spec groups.

Seagate Momentus 160GB. HDD capacity: 160 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, Interface: Serial ATA

Features
HDD capacity *
160 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
Interface *
Serial ATA
Component for *
Laptop
Read seek time
11 ms
Average latency
5.6 ms
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100.3 mm
Weight
93 g
Other features
Internal
Yes