Seagate logo

Seagate Momentus 5400.3 100GB SATA 25pk bulk internal hard drive 5400 RPM 8 MB 2.5" Serial ATA

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18095
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Seagate Momentus 5400.3 100GB SATA 25pk bulk internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

Seagate Momentus 5400.3 100GB SATA 25pk bulk, 100 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Seagate Momentus 5400.3 100GB SATA 25pk bulk internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

Seagate Momentus 5400.3 100GB SATA 25pk bulk. HDD capacity: 100 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.