Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate FreeAgent Go for Mac, 320GB external hard drive Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FreeAgent Go
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FreeAgent Go for Mac, 320GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST903203FJA101-RK
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4248
This statistic is based on the 87026 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85026 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate FreeAgent Go for Mac, 320GB external hard drive Silver :
The short editorial description of Seagate FreeAgent Go for Mac, 320GB external hard drive Silver

FreeAgent Go for Mac 320GB, USB 2.0 Drive
More>>>
Seagate FreeAgent Go for Mac, 320GB external hard drive Silver:
The official marketing text of Seagate FreeAgent Go for Mac, 320GB external hard drive Silver as supplied by the manufacturer

Big capacity. Small package.

Get a lot without carrying a lot. And look good while you do it.

- Available in 250GB, 320GB, or 500GB capacity.
- A thin, portable drive that travels easily.
- Five-year limited warranty.

Built to work with your Mac.

Choose the drive that was born ready to work with the Mac.

- Mac formatted and Time Machine-ready.
- Fast data transfer with Firewire 800 and USB 2.0.
- Takes full advantage of Mac power management features.

Short summary description Seagate FreeAgent Go for Mac, 320GB external hard drive Silver:
This short summary of the Seagate FreeAgent Go for Mac, 320GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate FreeAgent Go FreeAgent Go for Mac, 320GB, 320 GB, 5400 RPM, Silver

Long summary description Seagate FreeAgent Go for Mac, 320GB external hard drive Silver:
This is an auto-generated long summary of Seagate FreeAgent Go for Mac, 320GB external hard drive Silver based on the first three specs of the first five spec groups.

Seagate FreeAgent Go FreeAgent Go for Mac, 320GB. HDD capacity: 320 GB, HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
160 g
Weight & dimensions
Width
The measurement or extent of something from side to side.
80 mm
Depth
The distance from the front to the back of something.
130 mm
Height
The measurement of the product from head to foot or from base to top.
12.5 mm
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB required
Yes
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS X 10.4.9+
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:56:52
Uk has collected 2 expert reviews for Seagate FreeAgent Go for Mac, 320GB external hard drive Silver and the average expert rating is 10 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
10%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:56:53
Nl heeft 2 proffesionele recensies verzameld voor Seagate FreeAgent Go for Mac, 320GB externe harde schijf Zilver. Het gemiddelde van deze proffesionele recensies is 10 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
10%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:56:52
Fr a recueilli 2 avis d’experts pour Seagate FreeAgent Go for Mac, 320GB disque dur externe 320 Go Argent et la note moyenne est de 10 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
10%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:56:52
De hat 2 Expertenmeinungen über Seagate FreeAgent Go for Mac, 320GB Externe Festplatte Silber eingeholt. Das duchschnittliche Epertenrating ist 10 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
10%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:56:52
Testseek ha raccolto 2 recensioni da parte di esperti per Seagate FreeAgent Go for Mac, 320GB disco rigido esterno Argento e la valutazione media da parte degli esperti è di 10 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
10%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:56:53
Es ha coleccionado 2 opiniones de expertos para Seagate FreeAgent Go for Mac, 320GB disco duro externo Plata y la calificación media es 10 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
10%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:56:54
Dk har samlet 2 ekspertanmeldelser for Seagate FreeAgent Go for Mac, 320GB ekstern harddisk Sølv og den gennemsnitlige ekspertbedømmelse er 10 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
10%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:56:53
Se har samlat in 2 experttester för Seagate FreeAgent Go for Mac, 320GB externa hårddiskar Silver och det genomsnittliga betyget är 10 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
10%
Source Review comments Score
bloguedegeek.net
Updated:
2011-09-23 23:56:52
Seagate est un nom qui vient rapidement en tête quand on pense disques durs et ce n’est pas pour rien. Ils sont là depuis les années 70 avec leur tout premier disque dur de 5Mo et ils ont récemment sorti plusieurs produits très intéressants et surtout...
Bottom line Si vous êtes à la recherche d’un disque dur externe fiable et très abordable, le FreeAgent Go Mac de Seagate est un choix judicieux. Et si vous avez un MacBook, vous apprécierez la fonction de mise en veille qui économisera votre pile! J’ai essayé de...
10%
technopat.net
Updated:
2013-12-15 08:09:24
5400 RPM hızında dönen 2.5”'lik bir dizüstü diski barındıran cihaz USB 2.0 arabirimini kullanıyor. 8 MB önbelleğe sahip olan ürün XP, Vista ve MacOS işletim sistemleri ile uyumlu. Yine de Seagate'in Mac kullanıcı ları için özel bir Freeagent tasarladığını...
0%
Show all
Customer service details