Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate S-series ST18 ATA 60-GB 1.8" 60 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S-series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST18 ATA 60-GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST760211DE-50PK
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3404
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate S-series ST18 ATA 60-GB 1.8" 60 GB :
The short editorial description of Seagate S-series ST18 ATA 60-GB 1.8" 60 GB

ST18 ATA 60GB, 3600 RPM, 2MB, 1.8IN
More>>>
Seagate S-series ST18 ATA 60-GB 1.8" 60 GB:
The official marketing text of Seagate S-series ST18 ATA 60-GB 1.8" 60 GB as supplied by the manufacturer

- 2-MB cache buffer
- CE-ATA interface
- Industry-leading capacity adds value to handheld audio and video devices
- G-Force Protection helps protect important data from shocks and drops

Short summary description Seagate S-series ST18 ATA 60-GB 1.8" 60 GB:
This short summary of the Seagate S-series ST18 ATA 60-GB 1.8" 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate S-series ST18 ATA 60-GB, 1.8", 60 GB

Long summary description Seagate S-series ST18 ATA 60-GB 1.8" 60 GB:
This is an auto-generated long summary of Seagate S-series ST18 ATA 60-GB 1.8" 60 GB based on the first three specs of the first five spec groups.

Seagate S-series ST18 ATA 60-GB. HDD size: 1.8", HDD capacity: 60 GB

Features
HDD size *
The amount of data that the hard drive can store.
1.8"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
8.3 ms
Power
Operating voltage
Defines the range of operating voltages available
3.3 V
Weight & dimensions
Width
The measurement or extent of something from side to side.
54.3 mm
Height
The measurement of the product from head to foot or from base to top.
5.15 mm
Depth
The distance from the front to the back of something.
71.3 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
48 g
Other features
Internal
The product is built in.
Yes
Customer service details
X