Seagate logo

Seagate S-series Pocket Hard Drive USB 2.0 8 GB external hard drive Black, Silver

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14569
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Seagate S-series Pocket Hard Drive USB 2.0 8 GB external hard drive Black, Silver:

Seagate S-series Pocket Hard Drive USB 2.0 8 GB, 8 GB, Black, Silver

Long summary description Seagate S-series Pocket Hard Drive USB 2.0 8 GB external hard drive Black, Silver:

Seagate S-series Pocket Hard Drive USB 2.0 8 GB. HDD capacity: 8 GB. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.