icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Seagate logo

Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB Black, Silver

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32564
Info modified on:
07 Mar 2024, 15:34:52
Long product name Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB Black, Silver:

USB 2.0 Pocket Hard Drive, 6 GB, 2 MB buffer

Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB Black, Silver:

The stylishly clever way to carry and share business files, music, photos and video.

This elegantly-designed, palm-sized drive is small enough to fit in your pocket. It safely stores large amounts of data and you can even password-protect* your files.
- Never worry about your data. This extremely durable pocket drive is designed with unique shock absorbers.
- Built-in, retractable USB 2.0 cable is always available when you need it, protected in the sleek, round shell when you don’t.
- Just plug this drive into your computer’s USB 2.0 port and go. You don’t need a power supply.
- Hot-swappable, so you can connect and disconnect without turning off your computer.
- 3600-RPM drive with 2-Mbyte cache consistently delivers the high performance you need.
- Works with your PC and Mac.

Perfect for your on-the-go lifestyle
Wherever you’re heading, this drive is the convenient way to bring along everything from essential business files to photos, music and even video.

Blazingly fast, amazingly easy
Hot-pluggable USB 2.0 interface enables data transfer up to 480 Mbps. You can store and work with all your data quickly and easily.

Password protection for your files
Included utility software lets you password-protect your data with our unique Secure Zone feature (Windows only). You can also manage partitions, set write protection, and view and manage drive content.

Worry-free, one-year warranty
Full guarantee covers all parts and labor.

Free tech support
Rely on Seagate for friendly, free technical advice even after your warranty ends.

Short summary description Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB Black, Silver:

Seagate S-series USB 2.0 Pocket Hard Drive, 6 GB, 1", 2.0, 3600 RPM, Black, Silver

Long summary description Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB Black, Silver:

Seagate S-series USB 2.0 Pocket Hard Drive. HDD capacity: 6 GB, HDD size: 1". USB version: 2.0. HDD speed: 3600 RPM. Product colour: Black, Silver

Specs
Similar products
Loading...
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.