location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Enterprise 600GB SAS 12Gb/s 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600GB SAS 12Gb/s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST600MX0062
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Enterprise 600GB SAS 12Gb/s 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 GB 2.5" 15000 RPM SAS
  • - Server/workstation Hybrid-HDD
  • - Storage drive buffer size: 128 MB
  • - 12 Gbit/s
  • - 230 g
Long product name Seagate Enterprise 600GB SAS 12Gb/s 2.5" :
The long product name of Seagate Enterprise 600GB SAS 12Gb/s 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600GB Enterprise Performance 15K HDD 600GB, 512E, SED, TurboBoost
More>>>
Seagate Enterprise 600GB SAS 12Gb/s 2.5":
The official description of Seagate Enterprise 600GB SAS 12Gb/s 2.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve Server Response Times, Double Storage Capacity

Seagate Enterprise Performance 15K HDDs leverage a small 2.5-inch form factor to deliver significant performance advantages and power savings over legacy 3.5-inch mission critical drives.

- Faster transaction processing to help faster time-to-revenue
- Twice the data storage capacity over the previous generation
- Completes more transactions in less time with TurboBoostTM
- Enterprise-grade endurance using intelligent NAND management with TurboBoost
- Improved scalability with the latest 12Gb/s SAS interface
- Improved reliability with humidity sensor and an AFR of 0.44%
- Seagate Secure Drives with Instant Secure Erase for easy disposal

Maximum Performance with TurboBoost Technology

Seagate Enterprise Performance 15K HDDs kick performance into a higher gear with TurboBoost-enhanced cache models:

- Accelerates I/O operations and optimizes response times (up to 20× over base drive models) completing more transactions faster, even during peak demand
- Uses traditional NAND and advanced algorithms to promote hot data and achieve performance improvement (up to 3× over base drive models) in real life workloads
- Delivers more predictable performance while protecting data from corruption due to unexpected power loss

12Gb/s SAS Enterprise HDDs Are Perfect for:

- Building high-performance servers that host warm and hot data in the most demanding application environments
- Reducing latencies for significantly faster, predictable response times
- Creating blade, rack or tower servers to host transaction-based applications
- Delivering solutions for power- and space-constrained data centers
- Upgrading systems for increased data security and easy drive retirement
- Transitioning from legacy 3.5-inch systems to more efficient 2.5-inch solutions
- Improving TCO by minimizing system complexity and reducing operating costs

Data Security Options with Seagate Secure Technology

Enterprise Performance 15K hard drives combine unsurpassed reliability and data protection with industry-leading security features.

- Seagate Instant Secure Erase for easy drive retirement eliminates the need to physically destroy hard drives
- Secure data-at-rest helps comply with corporate and federal data security mandates
- FIPS SED options help secure Sensitive but Unclassified and Protected class data1
- When unexpected power loss occurs, protect data from corruption with TurboBoost-enhanced cache models
- Protection Information (PI)2 technology to help protect data integrity

Help Reduce Data Storage System IT Complexity and Costs

- Uses fewer components that can break or cause interoperability issues
- Addresses more workloads with more predictability and less complexity
- Helps reduce design, qualification and support costs
- 2.5-inch SFF helps reduce power consumption up to 70% compared to 3.5-inch drives
- PowerChoice dynamically maximizes energy efficiency– reducing power and helping to reduce cooling costs
- Self-Encrypting Drive options help reduce drive retirement costs

IT Pros Rate Seagate Enterprise Drives as Best-In-Class Two Year Running

Seagate was selected by IT professionals as the 2013 & 2014 Market Leader for Enterprise Hard Disk Drives. Get the full report to see the survey data behind the voting for market, performance, reliability, price, service and support and innovation leaders.

Short summary description Seagate Enterprise 600GB SAS 12Gb/s 2.5":
This short summary of the Seagate Enterprise 600GB SAS 12Gb/s 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Enterprise 600GB SAS 12Gb/s, 2.5", 600 GB, 15000 RPM

Long summary description Seagate Enterprise 600GB SAS 12Gb/s 2.5":
This is an auto-generated long summary of Seagate Enterprise 600GB SAS 12Gb/s 2.5" based on the first three specs of the first five spec groups.

Seagate Enterprise 600GB SAS 12Gb/s. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM, Hybrid-HDD cache memory: 32 GB

Features
HDD size *
2.5"
HDD capacity *
600 GB
HDD speed *
15000 RPM
Interface *
SAS
Type *
Hybrid-HDD
Component for *
Server/workstation
Storage drive buffer size
128 MB
Hybrid-HDD cache memory
32 GB
HDD interface transfer rate
12 Gbit/s
HDD sustained transfer rate
246 MiB/s
HDD number of heads
6
Average latency
2 ms
Power
Power consumption (typical)
8.7 W
Power consumption (idle)
5.3 W
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
70.1 mm
Height
15 mm
Depth
100.5 mm
Weight
230 g
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:08:28
Uk has collected 4 expert reviews for Seagate Enterprise 600GB SAS 12Gb/s 2.5" and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
tweaktown.com
Updated:
2017-03-01 09:08:28
The chasm between HDD and SSD performance has led to a variety of approaches to merge the capacity and economy of HDDs with the low-latency performance of flash storage. Many of these approaches leverage software and hardware in a multitude of caching and...
Bottom line Seagate has brought their Turbo SHHD into the Enterprise Performance product line with the second-generation TurboBoost models. This provides two options for those seeking the fastest HDD storage available: the standard 15K v5 model, or TurboBoost models...
93%
tweaktown.com
Updated:
2017-03-01 09:08:28
The march to provide more density is never-ending, and over the last 60 years of HDD development, we have witnessed a 500 million-fold increase in areal density. This push for more density has also spawned smaller drives for the performance segment. The d...
Bottom line 3.5" 15K models are being phased out of production, and thus in the datacenter as well, which turns attention to nimble 2.5" 15K offerings. Flash is increasingly leveraged for high-performance tiers, but the need for performance hard disk drives remains...
93%
tweaktown.com
Updated:
2017-03-01 09:08:28
The Seagate Enterprise Performance 15K HDD v4 brings an increase in capacity to the 2.5" 15K HDD segment. The 15K v4 offers capacities of 600GB, 450GB, and 300GB in the 2.5" form factor. Along with the bump in capacity, Seagate offers 228 MB/s in sequenti...
Bottom line The need for nimble storage arrays with enough capacity for large datasets is increasing in the datacenter. Pairing fast drives with a small form factor and good power consumption characteristics delivers great performance at a reasonable price. The cont...
95%
storagereview.com
Updated:
2017-03-01 09:08:28
The Seagate Enterprise Performance 15k HDD is the fifth generation of Seagate's Enterprise Performance line. The drive is a 2.5” form factor, 15K SAS 12Gb/s HDD coupled with the “TurboBoost” of 32GB of eMLC flash for faster read and write performance as w...
Good Double the capacity of previous generations, Top performer in most tests, Small 2.5” form factor with SAS interface...
Bad Has double the capacity of previous generations, but still is only 600GB...
Bottom line The Seagate Enterprise Performance 15k HDD delivers higher performance than Seagate's previous hybrid drives. This performance makes it a good fit in Tier-1 deployments who benefit from the drive's capabilities and economics...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)