Seagate logo

Seagate Desktop ATA Hard Drives NAS 4TB internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150709
Info modified on:
07 Mar 2024, 15:34:52
Long product name Seagate Desktop ATA Hard Drives NAS 4TB internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III:

NAS HDD 4TB, 3.5", 5900rpm, SATA III

Seagate Desktop ATA Hard Drives NAS 4TB internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III:

Best-Performing, Highest-Capacity Storage for 1- to 5-Bay NAS Systems.

Fine-tunes the needs of small NAS systems, Seagate® NAS HDDs provide the best-performing, highest-capacity storage for 1- to 5-bay NAS systems. The NAS HDD has been compatibility tested with the industry's top NAS solution providers.

- Built and tested to provide industry-leading performance for 24×7 NAS applications.
- Seagate NASWorks™ improves drive reliability with custom-built error recovery controls, power settings and vibration tolerance.
- Enables the highest capacities for 1- to 5-bay systems—up to 4TB per drive or 20TB in a 5 bay NAS.

Short summary description Seagate Desktop ATA Hard Drives NAS 4TB internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III:

Seagate Desktop ATA Hard Drives NAS 4TB, 4 TB, 5900 RPM, 64 MB, 3.5", Serial ATA III

Long summary description Seagate Desktop ATA Hard Drives NAS 4TB internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III:

Seagate Desktop ATA Hard Drives NAS 4TB. HDD capacity: 4 TB, HDD speed: 5900 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.