location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100 internal hard drive 80 GB 7200 RPM 2 MB Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda 7200.9 80, Ultra ATA/100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3802110A-RFB
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 15:09:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100 internal hard drive 80 GB 7200 RPM 2 MB Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 GB 7200 RPM Ultra-ATA/100
  • - Storage drive buffer size: 2 MB
  • - 580 g
Long product name Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100 internal hard drive 80 GB 7200 RPM 2 MB Ultra-ATA/100 :
The long product name of Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100 internal hard drive 80 GB 7200 RPM 2 MB Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barracuda 7200.9 80, Ultra ATA/100
More>>>
Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100 internal hard drive 80 GB 7200 RPM 2 MB Ultra-ATA/100:
The official description of Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100 internal hard drive 80 GB 7200 RPM 2 MB Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

On drives greater than 33.8GB, Limit Capacity jumper changes total available sectors as reported via Identify Drive data words 60-61 to 33.8GB to solve issues with certain BIOS during power on. The ATA Read Native Max command will report true full capacity. The ATA Set Max command will restore true full capacity to the operating system drivers. Third party partitioning software may be needed to achieve full capacity when using this option jumper.

Windows XP Service Pack 1 and Windows 2000 Service Pack 3 with 48-bit LBA Address drivers are required for native support of ATA (IDE) disc drives greater than 137GB.
Windows 98, Windows Millennium and Windows NT 4.x all have 137GB native limitations supporting ATA (IDE) disc drives. Third-party device drivers may be available from motherboard or host adapter manufacturers for these legacy Windows operating systems.

Windows 95 FAT16 based operating systems are also limited to 8.4GB.

DOS 16-bit FAT file system cannot access more than 2.147 Gbytes per
partition.

Already low-level formatted at the factory.

Short summary description Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100 internal hard drive 80 GB 7200 RPM 2 MB Ultra-ATA/100:
This short summary of the Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100 internal hard drive 80 GB 7200 RPM 2 MB Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100, 80 GB, 7200 RPM, 2 MB, Ultra-ATA/100

Long summary description Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100 internal hard drive 80 GB 7200 RPM 2 MB Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100 internal hard drive 80 GB 7200 RPM 2 MB Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD Barracuda 7200.9 80, Ultra ATA/100. HDD capacity: 80 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, Interface: Ultra-ATA/100

Features
HDD capacity *
80 GB
HDD speed *
7200 RPM
Storage drive buffer size *
2 MB
Interface *
Ultra-ATA/100
HDD number of heads
256
HDD number of cylinders
1024
Average latency
4.16 ms
Weight & dimensions
Width
101.6 mm
Height
26 mm
Depth
146.9 mm
Weight & dimensions
Weight
580 g
Other features
HDD transfer rate
100 Mbit/s
Power requirements
2.6
Dimensions (WxDxH)
101.6 x 146.9 x 26.04 mm
Internal
Yes
Drive devices burst data transfer rate (DMA)
2
Drive devices burst data transfer rate (PIO)
4
Drive devices burst data transfer rate (Ultra DMA)
5
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 80GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II Seagate Desktop HDD 80GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
ST3808110AS 80GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)